EN
  • EN
  • DE

TPS53355ADQPR

Part No TPS53355ADQPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Win Source Part Number 220034-TPS53355ADQPR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53355ADQPR CAD Model

Description

The TPS53355ADQPR from Texas Instruments is a highly efficient, synchronous buck converter that is part of TI's extensive range of power management integrated circuits. Designed to meet the rigorous power requirements of modern electronics, the TPS53355ADQPR offers a compact, reliable solution for converting a higher voltage input to a lower voltage output with excellent power efficiency.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, typically from 4.5V to 28V, making it versatile for various applications.
  • Output Voltage: It provides an adjustable output voltage that can be set from 0.6V to 5.5V to accommodate a broad range of power needs.
  • High Efficiency: With its advanced design, the TPS53355ADQPR achieves high efficiency, which helps in reducing power loss and heat generation.
  • Current Capability: It is capable of delivering continuous output current up to 8A, suitable for powering high-performance processors and FPGAs.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes external component count and simplifies the design process.
  • Thermal Performance: Enhanced thermal performance ensures reliability and longevity, even under high load conditions.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure the safety and durability of the device.
  • Power Good Signal: The device provides a 'power good' signal, which can be used for sequencing and monitoring the integrity of the output voltage.

Applications

The TPS53355ADQPR is ideal for a variety of applications, including but not limited to:

  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Industrial systems
  • Point-of-load conversions
  • Computing and gaming

With its high level of integration and performance, the TPS53355ADQPR from Texas Instruments represents a robust power management solution for designers looking to optimize their power systems in terms of efficiency, reliability, and form factor.

You May Also Be Interested in

MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9762 $53.7858
21+ $4.9036 $102.9756
32+ $4.7503 $152.0096
44+ $4.5971 $202.2724
57+ $4.4439 $253.3023
76+ $3.9841 $302.7916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess