EN
  • EN
  • DE

TPS53511RGTT

Part No TPS53511RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16QFN / 4.5-V to 18-V Input, 1.5-A Step-Down Regulator with Integrated Switcher
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.76V
Maximum Output Voltage 5V
Current - Output 1.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series TPS53511
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813184-TPS53511RGTT
Ultra Librarian 3D Model Ultra Librarian TPS53511RGTT CAD Model

Description

The TPS53511RGTT is a highly efficient, synchronous step-down converter designed by Texas Instruments, a leader in semiconductor technology. This voltage regulator is an excellent choice for powering low-voltage microprocessors, FPGAs, DSPs, and other digital load devices. With its advanced features and compact QFN package, the TPS53511RGTT is optimized for high-performance applications requiring a small footprint power solution.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.95V to 6V, making it versatile for various applications.
  • Output Voltage: It provides an adjustable output voltage as low as 0.76V with a high accuracy of 1% over the temperature range.
  • High Efficiency: The TPS53511RGTT offers high efficiency through its integrated low RDS(on) MOSFETs and supports up to 6A of continuous output current.
  • Thermal Performance: Enhanced thermal performance is achieved through the exposed thermal pad of the QFN package, ensuring reliable operation under high power conditions.
  • Power Density: Its small 3.5mm x 3.5mm QFN package allows for high power density and saves board space.
  • Advanced Control: The device features D-CAP3™ mode control for fast transient response, which is critical for powering today's fast-switching digital circuits.
  • Protection Features: The TPS53511RGTT includes a variety of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300 kHz to 2.2 MHz, allowing designers to optimize for efficiency or component size.

Applications

The TPS53511RGTT is ideal for a wide range of applications including enterprise servers, storage and networking equipment, computing infrastructure, and high-performance point-of-load conversions. Its performance and flexibility make it a go-to solution for engineers looking to create stable and efficient power delivery systems in their electronic designs.

Ordering Information

The TPS53511RGTT is available in a 16-pin QFN package and is specified over the junction temperature range of -40°C to 85°C. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3117 $52.4680
95+ $1.0763 $102.2485
145+ $1.0427 $151.1915
200+ $1.0090 $201.8000
260+ $0.9754 $253.6040
345+ $0.8745 $301.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess