EN
  • EN
  • DE

TPS53515ARVER

Part No TPS53515ARVER
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840965-TPS53515ARVER
Ultra Librarian 3D Model Ultra Librarian TPS53515ARVER CAD Model

Description

The TPS53515ARVER is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable manufacturer Texas Instruments. This advanced power solution is designed to meet the stringent power requirements of modern high-performance processors and platforms. With its integrated MOSFETs and high-level integration, the TPS53515ARVER offers a compact, efficient power management solution suitable for a wide range of applications, including computing, networking, and telecommunications equipment.

Key Features:

  • Efficiency: The TPS53515ARVER is optimized for high efficiency across a wide load range, which is critical for reducing power consumption and heat generation in dense, high-performance systems.
  • Adaptive On-Time Control: The D-CAP2™ control mode provides a fast transient response, which is essential for maintaining stable voltages despite rapid load changes, a common scenario in high-performance computing environments.
  • Integrated MOSFETs: Integration of high- and low-side MOSFETs simplifies the design and reduces external component count, leading to a more compact PCB layout and reduced bill of materials cost.
  • Voltage Regulation: The device supports an adjustable output voltage range, allowing for precise voltage regulation tailored to specific application needs.
  • Thermal Management: The TPS53515ARVER is designed with thermal performance in mind, featuring over-temperature protection to ensure reliable operation under varying conditions.

Applications:

  • High-performance computing and servers
  • Networking and telecommunications equipment
  • Storage systems
  • Graphics cards and gaming consoles

In conclusion, the TPS53515ARVER from Texas Instruments is a robust and efficient solution for powering advanced electronic systems. Its combination of efficiency, fast transient response, and integration makes it an ideal choice for designers looking to optimize their power management subsystems in both performance and cost.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0520 $52.6000
120+ $0.8632 $103.5840
180+ $0.8362 $150.5160
250+ $0.8092 $202.3000
320+ $0.7823 $250.3360
430+ $0.7013 $301.5590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess