EN
  • EN
  • DE

TPS53679RSBT

Part No TPS53679RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR13 2OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Controller, Intel VR13 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name TPS53679
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS53679RSBT-ND, 296-47155-2, 296-47155-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900794-TPS53679RSBT
Ultra Librarian 3D Model Ultra Librarian TPS53679RSBT CAD Model

Description

Introducing the TPS53679RSBT from Texas Instruments

The TPS53679RSBT is a state-of-the-art, multi-phase synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is tailored for high-performance computing and telecommunication applications, where efficiency, reliability, and precision power delivery are paramount.

With its innovative design, the TPS53679RSBT supports up to eight phases in parallel, providing a scalable solution that can deliver a high current output with excellent thermal performance. Each phase can handle up to 25A of current, making the controller suitable for powering the latest CPUs, GPUs, and ASICs that require substantial power to operate at their peak performance.

The TPS53679RSBT incorporates Texas Instruments' proprietary D-CAP+™ control mode, which ensures fast transient response, simplifies circuit design, and helps maintain stable operation across a wide range of output capacitors. This feature is particularly beneficial in systems with dynamic loads, as it minimizes output voltage deviation and improves the overall system response to load changes.

Key features of the TPS53679RSBT include:

  • Integrated MOSFET drivers with adaptive gate drive schemes to optimize switch timing for efficiency and minimized cross-conduction losses.
  • High-accuracy voltage regulation that meets the stringent requirements of modern microprocessors.
  • Programmable switching frequency from 250kHz to 1MHz per phase, allowing designers to balance efficiency and component size.
  • Advanced telemetry features such as current monitoring, temperature sensing, and fault reporting to ensure safe and reliable operation.
  • Non-volatile memory (NVM) for storing device configurations, which can be used to optimize settings for specific applications.

Designed with power system flexibility in mind, the TPS53679RSBT also supports PMBus communication for digital control and monitoring, providing engineers with the ability to fine-tune system performance and power management remotely.

Encased in a 40-pin VQFN package, the TPS53679RSBT offers a compact footprint suitable for space-constrained applications. Whether you're designing a server farm, a high-end gaming system, or a network switch, the TPS53679RSBT provides the power efficiency, control, and reliability needed to meet the demands of today's cutting-edge electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3566 $61.4264
8+ $12.6003 $100.8024
13+ $12.2066 $158.6858
17+ $11.8128 $200.8176
22+ $11.4191 $251.2202
30+ $10.2378 $307.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess