EN
  • EN
  • DE

TPS53681RSBT

Part No TPS53681RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL-CHANNEL 6+2/5+3 D-CAP+TM MU  /  Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series D-CAP+™
Package Tape & Reel
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 8
Supply Voltage - Operating 4.5V ~ 17V
Frequency - Switching 300kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces PMBus
Control Features Current Limit, Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
Base Product Number TPS53681
Other Names 296-47019-6,296-47019-1,296-47019-2
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250133-TPS53681RSBT
Ultra Librarian 3D Model Ultra Librarian TPS53681RSBT CAD Model

Description

Introducing the TPS53681RSBT from Texas Instruments

The TPS53681RSBT is a state-of-the-art multi-phase controller from Texas Instruments, designed to deliver precision power management and efficient energy distribution. This advanced controller is ideal for applications requiring high-performance computing, such as servers, data centers, and networking equipment. With its innovative features and robust design, the TPS53681RSBT ensures reliable operation and extends the life of critical electronic components.

Key Features and Benefits

  • Multi-Phase Capability: The TPS53681RSBT supports up to 6+2 phase configurations, providing flexible power solutions and enabling better thermal management through phase spreading.
  • SMARTREFLEX™ Technology: This feature allows for adaptive voltage scaling, which dynamically adjusts the voltage in response to the load. This results in improved system efficiency and reduced power consumption.
  • D-CAP+™ Architecture: The device boasts Texas Instruments' D-CAP+ architecture, which enables fast transient response, simplifies circuit design, and reduces the number of external components needed.
  • SBT (Small Ball Terminal) Package: The compact SBT packaging ensures a small footprint on the PCB, making it suitable for space-constrained applications while maintaining excellent thermal performance.
  • Integrated MOSFET Drivers: The controller includes built-in drivers for high-side and low-side MOSFETs, which streamlines design and enhances power delivery efficiency.
  • Advanced Control and Monitoring: Featuring an I2C/PMBus interface for precise control, the TPS53681RSBT enables real-time monitoring of voltage, current, temperature, and fault status, facilitating system diagnostics and reliability.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the solution for performance or efficiency.

Applications

The versatility and advanced control features of the TPS53681RSBT make it an excellent choice for a wide range of high-performance applications, including:

  • High-Performance Computing (HPC) Systems
  • Enterprise Servers and Storage
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Computing Platforms

With the TPS53681RSBT, Texas Instruments continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of modern electronics. This multi-phase controller is a testament to their expertise in delivering high-quality, reliable, and efficient components that drive the technology of tomorrow.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9707 $56.9121
7+ $15.5657 $108.9599
10+ $15.0793 $150.7930
14+ $14.5929 $204.3006
18+ $14.1064 $253.9152
24+ $12.6472 $303.5328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess