EN
  • EN
  • DE

TPS54060QDRCRQ1

Part No TPS54060QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5-A 60-V STEP-DOWN SWIFT™ DC/DC CONVERTER WITH Eco-mode™ | IC REG BCK SPLIT RAIL ADJ 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck, Split Rail
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 58V
Output Current 500mA
Switching Frequency 100kHz ~ 2.5MHz
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Family Part Number TPS54060
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272556-TPS54060QDRCRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54060QDRCRQ1 CAD Model

Description

The TPS54060QDRCRQ1 is a highly efficient, monolithic synchronous step-down DC-DC converter from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. With its wide input voltage range of 3.5V to 60V, this versatile device is capable of delivering an adjustable output voltage that can be scaled down to as low as 0.8V, with a continuous output current capacity of up to 0.5A.

One of the standout features of the TPS54060QDRCRQ1 is its Eco-mode™ operation, which significantly enhances efficiency at light loads by reducing switching losses. This feature not only contributes to energy savings but also helps in maintaining a lower thermal footprint, making it an excellent choice for temperature-sensitive applications.

Furthermore, the TPS54060QDRCRQ1 is equipped with a range of protective features to ensure reliable performance under harsh conditions. These include undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown (TSD). The device's robust design is complemented by its qualification for automotive applications, as it meets the AEC-Q100 standards for reliability and performance.

The compact size of the TPS54060QDRCRQ1 is another significant advantage. It comes in a small 10-pin VSON package with a thermally enhanced pad, which makes it suitable for space-constrained applications while ensuring adequate heat dissipation.

With its adjustable switching frequency, ranging from 100kHz to 2.5MHz, designers have the flexibility to optimize the converter for size, efficiency, or external component requirements. Additionally, the TPS54060QDRCRQ1 incorporates a frequency spread spectrum, which helps in reducing electromagnetic interference (EMI), a crucial aspect for automotive and industrial electronic systems.

In summary, the TPS54060QDRCRQ1 from Texas Instruments is an ideal power management solution for a wide array of applications that require a reliable, efficient, and compact DC-DC conversion. Its robust design, coupled with advanced features, ensures optimal performance in the most challenging environments.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3283 $55.9698
14+ $7.6540 $107.1560
21+ $7.4149 $155.7129
28+ $7.1757 $200.9196
37+ $6.9365 $256.6505
49+ $6.2189 $304.7261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess