EN
  • EN
  • DE

AD9364BBCZ

Part No AD9364BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description Point to point communication systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Type TxRx Only
RF Family/Standard Cellular
Protocol LTE
Frequency 70MHz ~ 6GHz
Power - Output 8dBm
Serial Interfaces SPI
Operating Supply Voltage 1.3V
Current - Receiving 175mA ~ 275mA
Current - Transmitting 160mA ~ 490mA
Operating Temperature Range -40°C ~ 85°C
Package 144-LFBGA, CSPBGA
Win Source Part Number 1139058-AD9364BBCZ
Manufacturer Homepage www.analog.com
Family Name AD9364
Introduction Date January 29, 2014
ECCN 5A991.b
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9364BBCZ CAD Model

Description

AD9364BBCZ RF Transceiver by Analog Devices Inc.

The AD9364BBCZ is a high-performance, highly integrated RF transceiver designed by Analog Devices Inc., a leader in high-performance analog technology. This transceiver is specifically engineered to support the demanding requirements of communications applications such as small cell and enterprise femtocells, point to point communication systems, intelligent RF transceivers, and software-defined radios.

AD9364BBCZ RF Transceiver

The AD9364BBCZ operates in the 70 MHz to 6 GHz range, making it a flexible solution for multiple frequency bands. Its integrated phase-locked loops (PLLs), voltage-controlled oscillators (VCOs), and multi-band synthesizers eliminate the need for complex external components, simplifying design and reducing board space.

With a 12-bit, 65 MSPS analog-to-digital converter (ADC) and a 12-bit, 65 MSPS digital-to-analog converter (DAC), this transceiver provides excellent mixed-signal performance. It features a 2x2 MIMO radio transceiver architecture, which includes two receivers and two transmitters with highly programmable gain control, making it ideal for MIMO applications.

The device is equipped with a flexible digital interface that supports a range of standards and data formats, including LVDS and CMOS. This allows for seamless integration with FPGAs and other baseband processors, providing system designers with a versatile platform for building high-performance radio systems.

The AD9364BBCZ also boasts advanced features such as automatic gain control, digital filtering, a fast-locking mode for frequency hopping, and power-saving sleep modes. Its robust design and programmability ensure that it can be tailored to meet the specific needs of a wide array of RF applications.

In summary, the AD9364BBCZ from Analog Devices Inc. represents a state-of-the-art solution for RF communication systems, offering a combination of performance, integration, and flexibility that is unmatched in the industry.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 299 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess