EN
  • EN
  • DE

TLV73330PQDBVRQ1

Part No TLV73330PQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.29V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 78 µA
PSRR -
Control Features Enable
Protection Features Over Current, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TLV733
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352714-TLV73330PQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian TLV73330PQDBVRQ1 CAD Model

Description

Overview of TLV73330PQDBVRQ1 from Texas Instruments

The TLV73330PQDBVRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This robust component ensures a stable and reliable power supply, making it an ideal choice for systems that require a fixed output voltage of 3.3V.

Key Features

  • Output Voltage: The device provides a steady 3.3V output, which is crucial for powering sensitive automotive electronics that require precise voltage levels.
  • High Current Capability: With the ability to deliver up to 300mA of output current, this LDO can support a wide range of peripherals and sensors.
  • Low Dropout Voltage: The TLV73330PQDBVRQ1 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving system efficiency.
  • Stable with Low ESR Capacitors: The device is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which allows for the use of cost-effective capacitors that take up less board space.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device and the system from damage due to excessive temperatures or currents.
  • Wide Temperature Range: The regulator operates over a wide temperature range of -40°C to 125°C, suitable for harsh automotive environments.
  • Qualified for Automotive Applications: The device meets the stringent requirements of the automotive industry, including reliability and performance standards.

Applications

The TLV73330PQDBVRQ1 is designed for use in automotive electronics, such as infotainment systems, body control modules, and advanced driver assistance systems (ADAS). It is also well-suited for industrial applications that require a stable and reliable power supply under varying environmental conditions.

Package and Availability

This voltage regulator is available in a compact SOT-23-5 package, which is designed for space-constrained applications. The package's small footprint ensures that it can be easily integrated into a variety of circuit designs without requiring significant board space.

In summary, the TLV73330PQDBVRQ1 from Texas Instruments is a versatile and reliable LDO voltage regulator that provides a precise 3.3V output, high current capability, and robust protection features, making it an excellent choice for demanding automotive and industrial applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2167 $50.9245
565+ $0.1778 $100.4570
875+ $0.1723 $150.7625
1,200+ $0.1667 $200.0400
1,555+ $0.1612 $250.6660
2,080+ $0.1445 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess