EN
  • EN
  • DE

MAX2023ETX+T

Part No MAX2023ETX+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description RF IC Modulator/Demodulator CDMA, EDGE, GSM, TDMA 1.5GHz ~ 2.5GHz Up/Down Converter 36-TQFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Modulator/Demodulator
Frequency 1.5GHz ~ 2.5GHz
RF Type CDMA, EDGE, GSM, TDMA
Secondary Attributes Up/Down Converter
Package 36-WFQFN Exposed Pad
Manufacturer Device Package 36-TQFN (6x6)
Win Source Part Number 112571-MAX2023ETX+T
Ultra Librarian 3D Model Ultra Librarian MAX2023ETX+T CAD Model

Description

The MAX2023ETX+T is a high-performance, low-power, intermediate-frequency (IF) digital variable-gain amplifier (DVGA) designed by Maxim Integrated, renowned for their innovative analog and mixed-signal products. This advanced DVGA is an ideal choice for a wide range of applications, including base stations, wireless infrastructure, and other communication equipment that require precise signal amplification and conditioning.

Key Features

  • Wide Frequency Range: The device operates over a broad frequency range, making it suitable for multiple IF stages in diverse communication systems.
  • High Linearity: The MAX2023ETX+T offers exceptional linearity, which is crucial for maintaining signal fidelity and minimizing distortion in high-performance systems.
  • Integrated Digital Step Attenuator (DSA): The inclusion of a DSA allows for fine-grained gain control, which is essential for dynamic range optimization in complex signal environments.
  • Low Noise Figure: With its low noise figure, this DVGA ensures that the signal-to-noise ratio (SNR) is maintained, thereby enhancing overall system sensitivity and performance.
  • Programmable Gain: The device features programmable gain settings, which provide designers with the flexibility to tailor the amplification to specific system requirements.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Point-to-Point Communication Systems
  • Instrumentation and Test Equipment

The MAX2023ETX+T is available in a compact, 36-pin thin QFN package, which is ideal for space-constrained applications. Moreover, it is specified for operation over the extended industrial temperature range, ensuring reliable performance in challenging environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2023ETX+T, making it a superior choice for designers seeking a DVGA with outstanding performance and versatility. By integrating this device into your design, you can achieve a high level of signal precision and control, which is paramount in today's sophisticated communication systems.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7445 $68.7225
11+ $11.2774 $124.0514
16+ $10.9251 $174.8016
22+ $10.5729 $232.6038
29+ $10.2206 $296.3974
38+ $9.1626 $348.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess