EN
  • EN
  • DE

MAX634ESA

Part No MAX634ESA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST ADJ 150MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 16.5V
Voltage - Output (Min/Fixed) -2.6V
Voltage - Output (Max) -20V
Current - Output 150mA
Frequency - Switching 100Hz ~ 75kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX634
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882206-MAX634ESA
Ultra Librarian 3D Model Ultra Librarian MAX634ESA CAD Model

Description

Introducing the MAX634ESA Voltage Regulator from Maxim Integrated

The MAX634ESA is a high-performance, step-up DC-DC converter designed by Maxim Integrated to address the needs of a wide range of electronic applications. This versatile component is engineered to convert lower voltages to higher voltages, making it an essential part of power management solutions in devices where battery life and efficiency are critical.

Key Features

  • Adjustable Output: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility and precision in power supply design.
  • High Efficiency: The MAX634ESA boasts high conversion efficiency, which is crucial for battery-powered devices as it prolongs battery life and reduces heat generation.
  • Low Quiescent Current: With its low quiescent current, this voltage regulator minimizes the drain on the battery when the device is in standby mode, further enhancing battery longevity.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for various battery chemistries and configurations.
  • Compact SO-8 Package: Its small footprint in an SO-8 package allows for integration into space-constrained designs without compromising performance.

Applications

The MAX634ESA is ideal for a multitude of applications, including but not limited to:

  • Portable Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Power Backup Systems

Technical Specifications

For engineers and designers considering the MAX634ESA, here are some of the technical specifications:

  • Output Voltage: Adjustable
  • Efficiency: Up to 87%
  • Topology: Step-Up (Boost)
  • Package: SO-8
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX634ESA is no exception. It is built to meet the stringent standards expected by industry professionals, ensuring stable performance over its operational lifespan. With Maxim Integrated's reputation for excellence, users can trust the MAX634ESA to deliver consistent, reliable power conversion in their electronic designs.

For detailed product specifications, application notes, and additional resources, please visit Maxim Integrated's official website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess