EN
  • EN
  • DE
  • IT

TPS54140ADGQ

Part No TPS54140ADGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Eco-Mode™
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 39V
Current - Output 1.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-HVSSOP
Base Product Number TPS54140
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852145-TPS54140ADGQ
Ultra Librarian 3D Model Ultra Librarian TPS54140ADGQ CAD Model

Description

Product Overview: TPS54140ADGQ from Texas Instruments

The TPS54140ADGQ is a versatile and robust step-down switch-mode power converter from Texas Instruments, designed for a wide range of applications. This efficient device is capable of delivering up to 1.5A of continuous output current with an input voltage range of 3.5V to 42V, making it ideal for systems that require a low-voltage supply from a higher voltage source.

Key Features

  • Wide Input Voltage Range: The TPS54140ADGQ operates from an input voltage range of 3.5V to 42V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to VIN, ensuring compatibility with various low-voltage applications.
  • High Efficiency: With an integrated 80mΩ High-Side MOSFET, the device provides efficient power conversion which can lead to reduced power loss and heat dissipation.
  • Frequency Synchronization: The switching frequency is programmable between 100kHz and 2.5MHz and can be synchronized to an external clock to minimize electromagnetic interference (EMI).
  • Thermal and Overcurrent Protection: The TPS54140ADGQ includes thermal shutdown and overcurrent protection to safeguard the device and the system under extreme conditions.
  • Eco-mode™ Operation: For light loads, the converter enters Eco-mode, which significantly improves efficiency by reducing quiescent current.

Applications

With its durable design and flexible features, the TPS54140ADGQ is well-suited for a variety of applications, including:

  • Industrial and Automation Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Packaging and Quality

The device is offered in a 10-pin MSOP PowerPAD™ package that enhances thermal performance and is compact for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS54140ADGQ meets stringent industry standards for reliability and performance.

For engineers and designers looking for a reliable, high-performance step-down converter, the TPS54140ADGQ by Texas Instruments is an excellent choice that combines flexibility, efficiency, and protection features in a single compact package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7923 $59.4225
155+ $0.7422 $115.0410
235+ $0.7171 $168.5185
340+ $0.6670 $226.7800
440+ $0.6419 $282.4360
545+ $0.6168 $336.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,832 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess