EN
  • EN
  • DE

TPS54160DGQ

Part No TPS54160DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 58V
Output Current 1.5A
Frequency - Switching 100kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 081670-TPS54160DGQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Commercial, Power Management, Imaging, Video & Vision, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPS54160DGQ CAD Model

Description

Product Overview: TPS54160DGQ by Texas Instruments

The TPS54160DGQ is a versatile and efficient step-down (buck) DC/DC converter designed by Texas Instruments (TI), a leader in semiconductor solutions. This robust integrated circuit (IC) is engineered to provide a reliable power supply solution for a wide range of applications, including industrial, automotive, and communications equipment. With its advanced features and compact design, the TPS54160DGQ stands out as a high-performance component for modern electronic devices.

Key Features and Benefits

  • Wide Input Voltage Range: The TPS54160DGQ operates over a broad input voltage range from 3.5V to 60V, making it suitable for systems with varying power levels and accommodating a wide array of battery technologies and voltage rails.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.8V to 58V, providing the versatility needed to power different loads and ensuring compatibility with various low-voltage applications.
  • High Efficiency: With an integrated 1.5A, 60V power MOSFET, the TPS54160DGQ achieves high efficiency and reduces the need for external components, leading to a more compact and cost-effective power design.
  • Integrated Protection Features: The device includes a variety of protection features, such as thermal shutdown, overvoltage, undervoltage lockout, and cycle-by-cycle current limiting, which contribute to the safe and reliable operation of the end application.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.5 MHz, allowing designers to optimize the size of the external components and the performance of the power supply.

Package and Reliability

The TPS54160DGQ comes in a thermally enhanced 10-pin MSOP PowerPAD™ package, which provides excellent power dissipation and space efficiency. Texas Instruments' commitment to quality ensures that this DC/DC converter meets stringent reliability standards, giving designers confidence in the performance and longevity of their power management systems.

Applications

With its flexible design and reliable performance, the TPS54160DGQ is an ideal choice for a variety of applications. It is especially well-suited for battery-powered equipment, power supplies for sensors and microcontrollers, and automotive systems that require energy-efficient voltage conversion with a high degree of protection.

In summary, the TPS54160DGQ by Texas Instruments is a powerful, adaptable, and reliable solution for modern DC/DC conversion requirements, offering the performance and features necessary to meet the demands of a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4396 $50.5540
245+ $0.4118 $100.8910
380+ $0.3979 $151.2020
545+ $0.3700 $201.6500
705+ $0.3561 $251.0505
880+ $0.3422 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,176 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess