EN
  • EN
  • DE

TPS54200DDCR

Part No TPS54200DDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A TSOT23-6 / 4.5-V to 28-V Input Voltage, 1.5-A Output Current, Synchronous Buck WLED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 28V
Voltage - Output (Min/Fixed) -0.1V
Maximum Output Voltage 28V
Current - Output 1.5A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810776-TPS54200DDCR
Ultra Librarian 3D Model Ultra Librarian TPS54200DDCR CAD Model

Description

The TPS54200DDCR is a highly efficient, small-sized, synchronous step-down (buck) converter integrated circuit designed and manufactured by Texas Instruments (TI). This device is a part of TI's extensive portfolio of voltage regulators, known for their reliability and performance in various applications.

Key Features

  • Input Voltage Range: The TPS54200DDCR operates with an input voltage range of 4.5V to 28V, making it versatile for a wide range of power supply applications.
  • Output Current: It can deliver up to 2A of continuous output current, which is suitable for moderate power needs in electronics.
  • High Efficiency: With synchronous rectification, it achieves high efficiency, which is crucial for reducing heat and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 17V, providing flexibility for various design requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring safe operation under abnormal conditions.
  • Package: It comes in a small 6-pin SOT (DDC) package, which is ideal for space-constrained applications.

Applications

The TPS54200DDCR is designed for use in a variety of applications, including:

  • Consumer Electronics
  • Industrial and Automation Systems
  • Point of Load Power Supplies
  • Telecommunications Equipment
  • Battery-Powered Devices

Design Support

TI provides comprehensive design support for the TPS54200DDCR, including technical documents, reference designs, and simulation tools. Designers can access the TI E2E™ support forums for community advice, or contact TI directly for technical support.

Conclusion

With its wide input voltage range, high efficiency, adjustable output, and compact package, the TPS54200DDCR from Texas Instruments is an excellent choice for designers looking to optimize power management in their next project. Its built-in protection features and strong design support make it a reliable and user-friendly option in the market.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3787 $51.1245
325+ $0.3108 $101.0100
500+ $0.3011 $150.5500
690+ $0.2913 $200.9970
890+ $0.2816 $250.6240
1,190+ $0.2525 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess