EN
  • EN
  • DE

TPS54200DDCT

Part No TPS54200DDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A TSOT23-6  /  Buck Switching Regulator IC Positive Adjustable -0.1V 1 Output 1.5A SOT-23-6 Thin, TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) -0.1V
Voltage - Output (Max) 28V
Current - Output 1.5A
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS54200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-45131-6,TPS54200DDCT-ND,296-45131-1,296-45131-2
Standard Package 250
Win Source Part Number 1038597-TPS54200DDCT
Ultra Librarian 3D Model Ultra Librarian TPS54200DDCT CAD Model

Description

Overview of Texas Instruments TPS54200DDCT

The TPS54200DDCT is a highly efficient, synchronous step-down (buck) converter from Texas Instruments, designed to provide a compact and reliable power solution for a wide range of applications. This integrated circuit is part of TI's extensive line of power management products, known for their performance and durability.

Key Features

  • Input Voltage Range: The TPS54200DDCT operates with an input voltage range of 4.5 V to 17 V, making it suitable for various systems that require a stable and efficient voltage conversion.
  • Output Current: It can deliver up to 2 A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, which helps in reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8 V to 6 V, allowing for versatile use in different circuit configurations and compatibility with a range of low-voltage components.
  • Integrated Protection Features: The TPS54200DDCT includes overcurrent protection, thermal shutdown, and undervoltage lockout, which safeguard the device and the system against various fault conditions.
  • Small Footprint: Housed in a small 6-pin SOT-23 package, the converter is ideal for space-constrained applications.

Applications

The versatile nature of the TPS54200DDCT makes it an excellent choice for powering a broad spectrum of devices, including:

  • Consumer Electronics
  • Portable and Battery-Powered Equipment
  • Networking and Telecommunications Systems
  • Industrial Controls
  • Point-of-Load Conversions

Design Support

Engineers can also take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and simulation tools to facilitate the design process and accelerate product development when incorporating the TPS54200DDCT into their projects.

In summary, the TPS54200DDCT from Texas Instruments is a compact, versatile, and highly efficient solution for DC-DC conversion, offering the performance and reliability needed for modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6485 $51.8800
190+ $0.5321 $101.0990
295+ $0.5155 $152.0725
405+ $0.4988 $202.0140
520+ $0.4822 $250.7440
695+ $0.4323 $300.4485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,800 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess