The LP87332DRHDR is a high-performance power management integrated circuit (PMIC) from Texas Instruments, designed to meet the rigorous power requirements of modern, high-speed processors. This advanced PMIC is particularly well-suited for applications in mobile phones, tablets, and other portable electronics where efficient power conversion and management are critical for battery life and device performance.
Key Features
- High-Efficiency Power Conversion: The LP87332DRHDR incorporates state-of-the-art power conversion technology, ensuring high efficiency across a wide range of load conditions.
- Multiple Output Rails: It offers four highly configurable output rails with two buck converters and two low-dropout (LDO) regulators, providing flexibility in powering various system components.
- Programmable Voltage Levels: The output voltage levels are programmable through the I2C interface, allowing precise voltage regulation tailored to specific system needs.
- Advanced Power Sequencing: Integrated power sequencing simplifies system design by managing the power-up and power-down order of system components to ensure proper operation.
- Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing system reliability.
Technical Specifications
- Input Voltage Range: 2.5V to 5.5V
- Output Current: Up to 4A for buck converters and 300mA for LDOs
- Switching Frequency: Up to 2.2MHz for buck converters
- Package: 40-pin VQFN (HDR) with a 0.4mm pitch
The LP87332DRHDR is designed with a focus on minimizing power consumption during both active and standby modes of operation. This ensures extended battery life in portable applications. Additionally, the compact VQFN package makes it an ideal choice for space-constrained applications.
With its robust feature set and flexible configuration options, the LP87332DRHDR from Texas Instruments is a top-tier choice for designers looking to optimize power management in their next-generation electronic products.