EN
  • EN
  • DE
  • IT

TPS54201DDCT

Part No TPS54201DDCT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC REG BUCK ADJ 1.5A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type DC DC Regulator
Topology Buck
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 28V
Voltage - Output 28V
Current - Output / Channel 1.5A
Frequency 600kHz
Dimming PWM
Applications LED Display and Lighting, IR LED for Day or Night Vision
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN;5;9;7;10;8;3;4;2;1;1662;1528;620;785;2007;475;4991;505;175;974;313;51;598;428;31;5796;600006;2651;5272;600039;600055;1219;448;600047;600010;212;2763;600060;18;2808;2521;1465;1016;413;576;150;278;1589;14;1727;2129;5380;954;568;39;488;10;596;20;1695;1028;2156;846;1261;600057;600;897;425;600016;863;497;5536;1801;296;3175;893;264;4518;3351;742;818;0;20380;68006;68007;30451;110585;10182;102817;44953;19196;111230;39319;76865;33157;20305;24990;21840;21841;81577;23223;40833;24804;26738;99615;111186;40340;56483;52220;63679;54528;20253;6786;12741;125044;125912;125913;23258;20252;46775;87456;87454;87455;87457;35396;48765;12876;114304;114212;114213;114214;114215;33018;34011;19477;74539;58168;302;62;3;2;243;250;1;17;6;0;2;4;7;1;1;307196;337508;337509;337512;365114;389440;391066;1;307193;322154;322194;323617;323620;333199;348549;348557;348560;348561;348562;348563;348564;348565;352486;838458;365114;401284;401285;402075;408309;408358;408383;408386;408387;409614;1;380240;423329;39665;121326;169295;203167;229001;249730;249926;249927;267825;267940;281410;281638;281639;295538;63986;74826;74887;80383;88044;97513;97679;103710;108970;112644;137796;151929;163489;180528;186423;194896;200237;224603;302692;1;231501;39590;12338;28548;236965;36543;38672;120868;45759;48701;53059;55539;54283;57684;56334;714443;56835;59425;61153;61451;168722;126943;126212;128655;130176;132007;460262;130799;133589;133040;755039;134768;136170;135630;137391;137087;202627;202986;170671;171999;171270;171567;174115;804533;176389;177404;178393;178008;179204;228504;228818;205440;206189;206918;208524;821385;208763;208069;210229;209889;210818;249171;232005;233086;233567;235004;267452;252155;251942;253213;253727;253931;281265;268948;269697;270755;271115;271816;272110;295157;282675;283017;284152;284491;285109;285332;305478;296870;297115;297465;297741;297971;298238;298460;74515;65297;65462;65977;65782;66405;66582;80315;76064;87718;81889;92529;97403;103542;108742;112605;143803;144619;149434;155183;159247;161417;184598;194844;197370;274110;287637;287665;291436;291444;299917;299935;69629;77495;78258;84330;140848;140896;1;126943;137391;173068;174115;474205;174378;174850;176389;816964;177404;804534;176937;228504;206189;207565;208524;210229;210818;249171;230908;231255;232005;233086;233176;233179;821384;745815;234542;267452;253213;281265;270755;295157;284491;285109;305478;74515;65977;66199;80315;87718;82469;82881;92529;88648;89177;97403;103542;98863;108742;104436;104845;104997;112605;109853;116509;119717;143803;138999;146516;144619;144884;149434;147235;151898;155183;159247;156105;161417;159852;163471;165862;167574;184598;186410;188819;190510;192015;194844;197370;198796;200212;199100;201582;215305;433362;218067;222331;223457;226124;238738;241717;243956;245120;246133;246991;257642;258399;260651;263098;264606;274110;278186;278851;280199;287637;291436;299917;301928;302678;69629;77483;84330;90718;91429;106024;110739;140848;150744;157291;160684;160817;160818;162883;162939;183260;183435;185560;193216;213650;221502;237347;243359;256165;273330;275295;1;39599;39603;39612;426831;39634;842070;39640;39644;39647;756345;39651;39653;706586;799535;703290;448633;14058;14061;12369;18027;768179;18030;756344;18031;757256;671087;25078;458196;700212;25146;25147;671088;213475;449332;433361;28650;28651;31370;451334;471216;31414;31423;445505;36647;478329;35612;36301;673586;121083;121087;121110;121124;838497;121128;673587;45865;48897;508149;495132;733724;507913;47545;47558;47793;53186;55757;55782
Ultra Librarian 3D Model Ultra Librarian TPS54201DDCT CAD Model

You May Also Be Interested in

Texas Instruments
525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Lowest to $2.1188
NXP / Nexperia
Lowest to $5.8832
STMicroelectronics
HIGH VOLTAGE LED DRIVER
Lowest to $1.6274
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.8411
Micrel
Lowest to $22.0844
Zetex Semiconductors
Boost mode DC-DC converter for LED driving with 1A output and current control
Lowest to $26.6831
Infineon Technologies
IC LED DRIVER OFFLINE DIM 8DSO
Lowest to $2.1199
Infineon Technologies
IC LED FLYBACK CTLR 8SOIC
Lowest to $2.2953

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2932 $57.1740
470+ $0.2407 $113.1290
725+ $0.2331 $168.9975
995+ $0.2256 $224.4720
1,285+ $0.2181 $280.2585
1,720+ $0.1956 $336.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess