EN
  • EN
  • DE

TPS54218ARTER

Part No TPS54218ARTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR SWITCHING REG / Switching Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900800-TPS54218ARTER
Ultra Librarian 3D Model Ultra Librarian TPS54218ARTER CAD Model

Description

Product Overview: TPS54218ARTER from Texas Instruments

The TPS54218ARTER is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. This power management integrated circuit (IC) is designed to provide a fast transient response, which is essential for powering modern microprocessors, DSPs, and FPGAs. It operates at an input voltage range from 4.5V to 17V, making it versatile for a wide array of applications.

The TPS54218ARTER offers a range of features that make it suitable for compact and energy-sensitive designs. It has an integrated 2-A, 17-mΩ high-side MOSFET and a 1.7-A, 11-mΩ low-side MOSFET, providing high-efficiency power conversion with reduced external component count. The device supports an adjustable switching frequency from 200 kHz to 2.2 MHz, which can be synchronized to an external clock, allowing designers to optimize for efficiency or board space constraints.

One of the key benefits of the TPS54218ARTER is its D-CAP2™ control mode, which provides a very fast transient response, removes output capacitors, and supports ceramic output capacitors without the need for an external compensation circuit. This results in a simplified design process and a more compact solution size. Additionally, the device features a selectable forced continuous conduction mode that aids in reducing noise and RF interference, which is crucial for sensitive applications.

For enhanced performance, the TPS54218ARTER is equipped with a range of protection features including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. These features ensure reliable operation under abnormal operating conditions and extend the lifespan of the end application.

The device is available in a 16-pin QFN package and is specified for operation over the free-air temperature range of –40°C to 85°C. With its robust feature set and flexible design options, the TPS54218ARTER is an excellent choice for designers looking to improve power density and efficiency in their next-generation electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1052 $69.3156
6+ $18.9581 $113.7486
9+ $18.3657 $165.2913
12+ $17.7732 $213.2784
15+ $17.1808 $257.7120
20+ $15.4035 $308.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess