EN
  • EN
  • DE
  • IT

TPS54218RTER

Part No TPS54218RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.95V to 6V Synchronous Step Down Single-Out 0.8V to 4.5V 2A 16-Pin WQFN EP T/R / IC REG BUCK ADJ 2A SYNC 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.95V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 0.803V
Maximum Output Voltage 4.5V
Output Current 2A
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 034058-TPS54218RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Family Name TPS54218
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54218RTER CAD Model

Description

Product Overview: TPS54218RTER from Texas Instruments

The TPS54218RTER is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned manufacturer Texas Instruments. This advanced power solution is designed to meet the rigorous demands of modern electronic applications, providing a highly efficient and compact power management solution.

Key Features:

  • Input Voltage Range: The TPS54218RTER operates with an input voltage range of 4.5V to 17V, making it versatile for various applications, from industrial to consumer electronics.
  • Output Current: It is capable of delivering continuous output current up to 2A, ensuring reliable performance for a wide range of power needs.
  • High Efficiency: With its advanced D-CAP2™ control mode, the device achieves high efficiency over a wide load range, which is critical for energy-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize the converter for efficiency or component size.
  • Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs minimizes conduction losses and eliminates the need for external MOSFETs, reducing the overall footprint of the power supply design.

Applications:

The TPS54218RTER is suitable for a broad range of applications, including:

  • Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Embedded computing systems
  • Networking and telecommunication equipment
  • Consumer electronics

Additional Benefits:

This device also features important protection capabilities such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown. Additionally, it supports pre-biased startup, ensuring safe operation during system power-up. With its Power Good (PG) output, system health monitoring is straightforward, enhancing the reliability of the end application.

The TPS54218RTER is offered in a compact 16-pin WQFN package with PowerPAD™, optimizing thermal performance and saving valuable board space. Its performance and size make it an excellent choice for designers looking to balance efficiency, footprint, and cost in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6336 $50.6880
195+ $0.5199 $101.3805
300+ $0.5037 $151.1100
415+ $0.4874 $202.2710
535+ $0.4712 $252.0920
715+ $0.4224 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,790 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess