EN
  • EN
  • DE
  • IT

TPS54228DR

Part No TPS54228DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A SYNC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 2A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034065-TPS54228DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS54228DR CAD Model

Description

Overview of Texas Instruments TPS54228DR

The TPS54228DR is a highly efficient, synchronous step-down (buck) converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and feature-rich power management integrated circuit (IC) is engineered to convert a higher voltage input to a lower voltage output with excellent power efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • Input Voltage Range: The TPS54228DR operates with an input voltage range from 4.5V to 18V, accommodating a variety of power sources.
  • Output Voltage: This converter supports an adjustable output voltage that can be set from 0.76V to 7V, allowing for versatility in different design requirements.
  • Current Capability: It provides a continuous output current of up to 2A, suitable for moderate power needs.
  • Efficiency: With its synchronous design, the TPS54228DR achieves high efficiency, reducing heat generation and improving system reliability.
  • Switching Frequency: The device offers a fixed switching frequency of 700kHz, which balances efficiency and component size.
  • Thermal Performance: Enclosed in an 8-pin SOIC package, the TPS54228DR features excellent thermal performance suitable for compact designs.
  • Protection Features: It includes multiple protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the longevity and safety of the application.

Applications

The versatility of the TPS54228DR makes it an excellent choice for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Networking Equipment
  • Point-of-Load Conversions
  • Industrial Systems

Design Support

TI provides comprehensive design support for the TPS54228DR, including detailed datasheets, application notes, and design tools like WEBENCH® Designer to help engineers streamline their product development process. With this support, designers can optimize their power supply designs for performance, size, and cost.

In summary, the TPS54228DR from Texas Instruments is a reliable, efficient, and versatile solution for DC-DC conversion, offering robust features in a compact package to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $26.1134
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9011 $54.0660
140+ $0.7394 $103.5160
210+ $0.7163 $150.4230
290+ $0.6932 $201.0280
375+ $0.6701 $251.2875
500+ $0.6008 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,574 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess