EN
  • EN
  • DE
  • IT

TPS54229DDA

Part No TPS54229DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 8SOPWR  /  Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series D-CAP2™
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.76V
Voltage - Output (Max) 7V
Current - Output 2A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number TPS54229
Other Names 2156-TPS54229DDA,TEXTISTPS54229DDA
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249655-TPS54229DDA
Ultra Librarian 3D Model Ultra Librarian TPS54229DDA CAD Model

Description

Introducing the TPS54229DDA from Texas Instruments

The TPS54229DDA is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments. This advanced power solution is designed to meet the needs of modern electronic devices that require stable and efficient power supplies. It is capable of delivering up to 2A of continuous output current and can handle input voltages ranging from 4.5V to 18V, making it versatile for a wide array of applications.

Key Features

  • High Efficiency: Utilizing an integrated low RDS(on) MOSFETs design, the TPS54229DDA ensures high efficiency at both heavy and light loads.
  • Adaptive On-Time Control: The D-CAP2™ control mode provides a fast transient response, which is crucial for performance-demanding applications.
  • Adjustable Switching Frequency: The switching frequency of the TPS54229DDA is programmable from 300 kHz to 2.5 MHz, allowing designers to optimize the performance for their specific application.
  • Thermal Protection: With an in-built thermal shutdown, the device ensures reliable operation by protecting itself from overheating.

Applications

The versatile nature of the TPS54229DDA makes it suitable for a diverse range of applications, including:

  • Consumer Electronics
  • Set-Top Boxes
  • Networking Equipment
  • Notebook and Ultrabook Computers
  • Point-of-Load Solutions

Reliability and Performance

With Texas Instruments' commitment to quality, the TPS54229DDA is designed to meet strict performance criteria. It features cycle-by-cycle current limit and frequency foldback under short-circuit conditions, enhancing the safety and reliability of your designs. Additionally, the device supports pre-biased startup, ensuring seamless operation when integrated into complex systems.

Easy Integration

The TPS54229DDA comes in a compact 8-pin SO PowerPAD™ package, which not only saves space but also simplifies the thermal design of the system. Its Eco-mode™ operation allows for high efficiency at light loads, hence reducing power consumption when full power is not required.

For engineers and designers looking for a robust and flexible power management solution, the TPS54229DDA by Texas Instruments stands out as an exceptional choice, offering both performance and reliability in a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9830 $58.9800
140+ $0.8066 $112.9240
215+ $0.7814 $168.0010
300+ $0.7562 $226.8600
385+ $0.7310 $281.4350
515+ $0.6554 $337.5310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess