EN
  • EN
  • DE
  • IT

TPS54260DGQRQ1

Part No TPS54260DGQRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series Eco-Mode
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 60V
Current - Output 2.5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Device Package 10-MSOP-PowerPad
Win Source Part Number 220043-TPS54260DGQRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54260DGQRQ1 CAD Model

Description

Product Overview: Texas Instruments TPS54260DGQRQ1

The TPS54260DGQRQ1 is a highly efficient, monolithic synchronous step-down DC/DC converter from Texas Instruments, specifically designed to meet the rigorous standards of automotive and industrial applications. This versatile component is capable of driving a 2.5A load with excellent power efficiency, making it an ideal choice for systems that require a low-power operation to extend battery life or to reduce heat generation.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 60V, accommodating a diverse set of power supply sources and ensuring stable operation under fluctuating input conditions.
  • Output Current: Capable of delivering up to 2.5A of continuous output current, it is suitable for a wide array of power applications.
  • High Efficiency: With an integrated synchronous rectifier, the TPS54260DGQRQ1 enhances efficiency by minimizing the diode conduction losses associated with traditional non-synchronous buck converters.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 2.5MHz with an external resistor, providing design flexibility to balance efficiency and component size.
  • Thermal Shutdown: It includes a thermal shutdown feature to protect the device in high-temperature conditions, ensuring reliable performance and longevity.

Applications

The TPS54260DGQRQ1 is particularly suited for automotive applications such as infotainment systems, GPS, and car audio, as well as industrial power systems that require efficient voltage regulation in a compact form factor. Its robust design and wide input voltage range make it an excellent choice for power supplies in harsh environments.

Package and Quality

This device is available in a 10-pin MSOP PowerPAD™ package that enhances thermal performance. It is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures the reliability required for automotive-grade components. The TPS54260DGQRQ1 is also RoHS compliant and supports a temperature range of -40°C to 150°C, accommodating the thermal extremes commonly found in automotive and industrial settings.

With its combination of features, efficiency, and robustness, the TPS54260DGQRQ1 from Texas Instruments stands out as a powerful solution for designers looking to optimize their power management systems in automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5205 $57.2550
230+ $0.4875 $112.1250
360+ $0.4711 $169.5960
515+ $0.4381 $225.6215
665+ $0.4217 $280.4305
830+ $0.4052 $336.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,950 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess