EN
  • EN
  • DE

TPS54283PWPRG4

Part No TPS54283PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 2A
Frequency - Switching 310kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 055625-TPS54283PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54283PWPRG4 CAD Model

Description

Introducing the TPS54283PWPRG4 from Texas Instruments

The TPS54283PWPRG4 is a highly efficient, dual-output, synchronous step-down controller from Texas Instruments, designed to cater to a wide range of applications that demand reliable and precise voltage regulation. This versatile component is ideal for systems that require a compact power management solution with a high level of integration and performance.

Key Features

  • Wide Input Voltage Range: The TPS54283PWPRG4 operates with an input voltage range from 4.5V to 28V, making it suitable for various applications, from industrial to automotive systems.
  • Dual Output Channels: This controller features two outputs that can deliver up to 2A each, allowing it to power multiple devices or systems simultaneously.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 700 kHz, providing flexibility in balancing efficiency and component size.
  • Integrated MOSFETs: With built-in low RDS(on) MOSFETs, the TPS54283PWPRG4 minimizes external component count, reducing board space and simplifying the design process.
  • Synchronous Rectification: Synchronous rectification enhances efficiency, especially at lower output voltages, by reducing power losses associated with diode drops.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard against operation beyond its specified limits.

Applications

The TPS54283PWPRG4 is suitable for a variety of applications, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial control and automation systems
  • Automotive infotainment and telematics
  • Portable and battery-powered devices

Design and Integration

With its thermally enhanced 16-pin HTSSOP package, the TPS54283PWPRG4 is designed for efficient heat dissipation, ensuring reliable performance even under high load conditions. The device's pinout is optimized for easy placement in PCB layouts, reducing parasitic inductances and improving signal integrity. This, combined with a comprehensive suite of protection features, makes the TPS54283PWPRG4 a robust and dependable choice for your power supply needs.

Whether you're designing an energy-efficient power supply for consumer electronics or a robust system for industrial applications, the TPS54283PWPRG4 from Texas Instruments provides the performance, reliability, and flexibility required to meet your design challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4626 $51.1910
75+ $1.3701 $102.7575
115+ $1.3238 $152.2370
165+ $1.2312 $203.1480
215+ $1.1849 $254.7535
265+ $1.1387 $301.7555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,962 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess