EN
  • EN
  • DE

TPS54315QPWPRQ1

Part No TPS54315QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 3-A OUTPUT SYNCHRONOUS-BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT) | IC REG BUCK 2.5V 3A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.5V
Output Current 3A
Switching Frequency 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS54315
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272594-TPS54315QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54315QPWPRQ1 CAD Model

Description

Product Overview: TPS54315QPWPRQ1 from Texas Instruments

The TPS54315QPWPRQ1 is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from Texas Instruments. This advanced power management integrated circuit (IC) is specifically designed to deliver a reliable and efficient power supply solution for automotive and industrial applications. With its wide input voltage range and integrated MOSFETs, the TPS54315QPWPRQ1 ensures a compact footprint and reduced external component count, making it an ideal choice for space-constrained environments.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.95 V to 6 V, accommodating various power sources and ensuring flexibility in system design.
  • Output Voltage: It offers an adjustable output voltage from 0.76 V to 3.3 V, allowing precise voltage regulation for different load requirements.
  • High Efficiency: The TPS54315QPWPRQ1 employs D-CAP2™ mode control, which provides a fast transient response and supports both low equivalent series resistance (ESR) output capacitors such as SP-CAP or POSCAP and ultra-low ESR ceramic capacitors.
  • Integrated MOSFETs: With high-side and low-side MOSFETs integrated, the device minimizes external componentry and simplifies the power supply design.
  • Thermal Performance: Enhanced thermal performance is achieved through a PowerPAD™ package, which aids in heat dissipation for improved reliability and performance under varying conditions.
  • Protection Features: The TPS54315QPWPRQ1 includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and durability of the application.
  • Automotive Qualified: As a Q1 device, it meets the rigorous quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications

The versatile nature of the TPS54315QPWPRQ1 makes it suitable for a broad range of applications. It is particularly well-suited for automotive infotainment systems, advanced driver assistance systems (ADAS), and power supplies for field-programmable gate arrays (FPGAs) and digital signal processors (DSPs) in industrial applications.

Conclusion

With its robust feature set and adaptive control methodology, the TPS54315QPWPRQ1 from Texas Instruments stands out as a power management solution that delivers both performance and reliability. Its ease of use, combined with advanced protection features, makes it a top choice for engineers seeking to optimize their power systems in automotive and industrial settings.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5723 $52.5784
19+ $5.3926 $102.4594
29+ $5.2241 $151.4989
40+ $5.0556 $202.2240
52+ $4.8871 $254.1292
69+ $4.3815 $302.3235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess