EN
  • EN
  • DE

TPS5431DDARG4

Part No TPS5431DDARG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 20.47V
Output Current 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 043305-TPS5431DDARG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS5431DDARG4 CAD Model

Description

TPS5431DDARG4 - Texas Instruments

The TPS5431DDARG4 is a versatile and efficient step-down (buck) converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This high-performance power management IC is engineered to convert a higher input voltage to a lower output voltage with a maximum output current of 3A, making it an ideal solution for a wide range of applications including consumer electronics, industrial systems, and communication equipment.

Key Features

  • Wide Input Voltage Range: The TPS5431DDARG4 operates with an input voltage range from 5.5V to 36V, accommodating a variety of power sources and system voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.22V to 20V to suit specific circuit requirements, providing flexibility in design.
  • Efficient Power Conversion: With an efficiency of up to 95%, this buck converter minimizes power loss during the voltage conversion process, leading to energy savings and reduced heat generation.
  • Integrated MOSFET: The inclusion of an internal power MOSFET simplifies circuit design and reduces external component count, saving board space and cost.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the IC from damage due to excessive heat or current, enhancing system reliability.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The TPS5431DDARG4's robust feature set and wide input voltage range make it suitable for a diverse array of applications, including:

  • Point-of-Load (POL) power supplies
  • Aftermarket automotive accessories
  • Industrial control systems
  • Networking and telecommunications equipment
  • Portable and battery-powered devices

Overall, the TPS5431DDARG4 from Texas Instruments is a reliable and efficient solution for DC-DC power conversion needs. Its combination of performance, protection features, and design flexibility make it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5102 $52.8570
75+ $1.4147 $106.1025
110+ $1.3669 $150.3590
160+ $1.2713 $203.4080
205+ $1.2235 $250.8175
260+ $1.1757 $305.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess