EN
  • EN
  • DE

TPS54327DRCT

Part No TPS54327DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000661-TPS54327DRCT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series D-CAP2™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Ultra Librarian 3D Model Ultra Librarian TPS54327DRCT CAD Model

Description

Overview of Texas Instruments TPS54327DRCT

The Texas Instruments TPS54327DRCT is a highly efficient, small-sized, synchronous buck converter that is designed to deliver a continuous 3-A output current over a wide input voltage range of 4.5 V to 18 V. This makes it an ideal power solution for a variety of applications, including consumer electronics, networking, industrial, and automotive systems where space and power efficiency are critical.

Key Features

  • High Efficiency: The TPS54327DRCT employs an advanced MOSFET technology that provides high efficiency at light and heavy loads, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: With an operating range of 4.5 V to 18 V, this buck converter can accommodate a variety of power sources, including multi-cell batteries and regulated 12V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.76 V to 7 V, which allows for great flexibility in powering different circuit components.
  • Compact Size: The TPS54327DRCT comes in a small 10-pin SON package, which is ideal for space-constrained applications.
  • Integrated Protection Features: This device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Easy-to-Use: The TPS54327DRCT requires minimal external components, which simplifies the design and reduces time to market.

Applications

The versatility of the TPS54327DRCT makes it suitable for a wide array of applications. Its efficiency and size are particularly beneficial for:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Consumer electronics like set-top boxes and TVs
  • Industrial control systems
  • Automotive infotainment and telematics

Conclusion

The TPS54327DRCT from Texas Instruments stands out as a reliable and versatile power management solution that combines efficiency, a wide input voltage range, and a compact form factor. With its robust protection features and ease of use, it is a prime choice for designers looking to optimize their power supply design for a multitude of applications.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3673 $52.0806
52+ $1.9424 $101.0048
80+ $1.8817 $150.5360
110+ $1.8210 $200.3100
143+ $1.7603 $251.7229
191+ $1.5782 $301.4362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,651 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess