EN
  • EN
  • DE

TPS54327DRCR

Part No TPS54327DRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series D-CAP2™
Package Reel - TR
Family Name TPS54327
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40791-6, -296-40791-1-ND, TPS54327DRCR-ND, 296-40791-2, 296-40791-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851645-TPS54327DRCR
Ultra Librarian 3D Model Ultra Librarian TPS54327DRCR CAD Model

Description

Product Overview: TPS54327DRCR

The TPS54327DRCR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter designed by Texas Instruments. This advanced power solution integrates a wide range of features to provide efficient, reliable, and compact power management for a variety of applications. The TPS54327DRCR operates over a wide input voltage range from 4.5V to 18V and offers an output current capability of up to 3A, making it suitable for powering core voltages of modern microprocessors in both consumer and industrial electronics.

Key Features

  • Efficiency: The TPS54327DRCR boasts high efficiency over a broad load range, achieved through its advanced D-CAP2™ control mode which provides a fast transient response.
  • Versatility: With an adjustable switching frequency ranging from 340 kHz to 2.2 MHz, designers have the flexibility to optimize the size of external components and can potentially reduce noise interference in sensitive applications.
  • Protection: The device includes a range of built-in protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the longevity and reliability of the end application.
  • Integration: The TPS54327DRCR integrates low RDS(on) MOSFETs which minimize the need for external components and reduce the solution footprint on the PCB.
  • Adjustable Soft-Start: An adjustable soft-start prevents inrush current at startup, providing a smooth power-up sequence for sensitive electronics.

Applications

The TPS54327DRCR is ideal for a wide range of applications including consumer electronics like set-top boxes, TVs, and home audio systems, as well as computing and networking equipment such as servers, routers, and storage systems. Its small form factor and high level of integration make it particularly well-suited for space-constrained applications.

Package and Quality

This converter is offered in a small 10-pin VSON package with a thermally enhanced pad. Texas Instruments ensures high-quality standards, and the TPS54327DRCR is RoHS compliant and designed to meet the requirements of the most demanding electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6357 $57.2495
75+ $1.3421 $100.6575
120+ $1.3002 $156.0240
160+ $1.2583 $201.3280
210+ $1.2163 $255.4230
280+ $1.0905 $305.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess