The TPS54329EDDAR is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This efficient power management integrated circuit is designed to deliver a continuous output current of up to 3A with an input voltage range of 4.5V to 18V. It is an ideal choice for systems that require a low output voltage and high efficiency, such as point-of-load power supplies in networking, computing, and telecommunications equipment.
Key Features:
- Adaptive On-Time D-CAP2 Control: This mode provides a very fast transient response, reducing the need for large external output capacitance.
- Wide Input Voltage Range: The device supports an input voltage from 4.5V up to 18V, making it versatile for a variety of applications.
- High Efficiency: With integrated low RDS(on) MOSFETs, the TPS54329EDDAR ensures high efficiency across a wide load range.
- Adjustable Switching Frequency: The switching frequency can be adjusted from 300 kHz to 2.5 MHz with an external resistor, allowing flexibility in component selection and optimization of performance.
- Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system under extreme conditions.
- Pre-Biased Startup Capability: Allows the device to start up into pre-biased outputs without causing a glitch.
- ECO-mode™: Light load efficiency is enhanced by entering a low quiescent current mode.
Applications:
- Networking Equipment
- Computing Systems
- Telecommunications Infrastructure
- Industrial and Automotive
- Consumer Electronics
The TPS54329EDDAR is available in a 10-pin, 3x3 mm SON package, which is not only space-saving but also offers excellent thermal performance. Its advanced features and robust design ensure that it delivers the performance and reliability expected from a Texas Instruments product, making it an excellent choice for your next power supply design.