EN
  • EN
  • DE

TPS54334DRCT

Part No TPS54334DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 10VSON / Conv DC-DC 4.2V to 28V Synchronous Step Down Single-Out 0.8V to 28V 3A 10-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 28V
Output Voltage 0.8V
Output Voltage MAX 24V
Output Current 3A
Frequency - Switching 570kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 797974-TPS54334DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54334
Introduction Date May 09, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54334DRCT CAD Model

Description

The TPS54334DRCT is a high-performance, adjustable, step-down (buck) switching voltage regulator designed and manufactured by Texas Instruments. It is specifically engineered to provide a highly flexible and efficient power management solution for a wide range of applications, including consumer electronics, industrial systems, and communication equipment.

Key Features

  • Input Voltage Range: The device can handle a wide input voltage range from 4.5V to 28V, making it suitable for various power supply configurations.
  • Output Voltage: The output voltage is adjustable from 0.8V to 25V, allowing for customization to meet specific circuit requirements.
  • High Efficiency: With an efficiency of up to 95%, the TPS54334DRCT ensures minimal power loss during voltage conversion, contributing to the overall energy efficiency of the system.
  • Current Capability: It can deliver continuous output current up to 3A, making it capable of powering a broad range of devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Frequency Synchronization: It offers a frequency synchronization feature to reduce electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock.
  • Package: The TPS54334DRCT comes in a compact 10-Pin VSON package, which is space-efficient and suitable for high-density circuit designs.

Applications

The versatility of the TPS54334DRCT makes it an ideal choice for a variety of applications. It is commonly used in:

  • Point-of-Load conversions in networking and telecommunication equipment
  • Consumer electronics such as set-top boxes, TVs, and gaming consoles
  • Industrial and automation systems
  • Power supplies for FPGAs, DSPs, and microcontrollers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS54334DRCT is no exception. It is designed to meet the rigorous standards of the industry, ensuring dependable performance in a broad range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0863 $50.8630
24+ $4.1734 $100.1616
38+ $4.0429 $153.6302
52+ $3.9125 $203.4500
67+ $3.7821 $253.4007
89+ $3.3909 $301.7901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,540 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess