EN
  • EN
  • DE
  • IT

TPS54350MPWPREP

Part No TPS54350MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V TO 20-V INPUT, 3-A OUTPUT SYNCHRONOUS PWM SWITCHER WITH INTEGRATED FET (SWIFT™)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Output Voltage 0.891V
Output Voltage MAX 17.2V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 1272613-TPS54350MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54350-EP
Introduction Date February 13, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54350MPWPREP CAD Model

Description

The TPS54350MPWPREP from Texas Instruments is a robust, high-performance switching regulator designed for a wide range of applications requiring efficient power management. This versatile device is part of Texas Instruments' Enhanced Product (EP) lineup, ensuring extended performance and reliability for mission-critical systems in industrial, commercial, and aerospace domains.

Key Features:

  • Input Voltage Range: The TPS54350MPWPREP operates with an input voltage range of 4.5V to 28V, making it suitable for a variety of power sources and systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 20V to cater to the specific needs of their application.
  • High Efficiency: With its integrated MOSFETs and advanced design, the device provides efficient power conversion, which is crucial for minimizing heat generation and power loss in sensitive electronics.
  • Output Current Capability: The regulator can deliver up to 3A of continuous output current, making it capable of powering a range of components from microcontrollers to motors.
  • Thermal Performance: The TPS54350MPWPREP is designed with thermal protection features, ensuring reliable operation even in environments with elevated temperatures.
  • Quality and Reliability: As part of TI's EP product range, this device is manufactured to meet enhanced specifications for operational lifespan and stability under stress, including exposure to radiation.

Applications:

The TPS54350MPWPREP is ideal for applications that demand high reliability and longevity, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Infrastructure
  • Space-Constrained Applications
  • Avionics and Defense Systems

Package and Availability:

The device is offered in a thermally-enhanced HTSSOP PowerPAD™ package that ensures optimal thermal performance. For detailed specifications, sample requests, and ordering information, customers can visit Texas Instruments' official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1136 $72.4544
8+ $14.8624 $118.8992
12+ $14.3980 $172.7760
17+ $13.9336 $236.8712
21+ $13.4691 $282.8511
28+ $12.0757 $338.1196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess