EN
  • EN
  • DE
  • IT

TPS54350PWP

Part No TPS54350PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.891V
Maximum Output Voltage 17.2V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 055638-TPS54350PWP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS54350PWP CAD Model

Description

Product Overview: Texas Instruments TPS54350PWP

The Texas Instruments TPS54350PWP is a highly integrated, efficient, and versatile power management solution designed for a wide range of applications. This component is a part of TI's extensive line of power management ICs that cater to the increasing demands for energy-efficient and compact solutions in modern electronic devices.

Key Features

  • Adjustable Output Voltage: The TPS54350PWP offers an adjustable output voltage range that allows designers to customize the output to meet the specific requirements of their application.
  • High Efficiency: With its advanced design, this IC provides high efficiency, which helps in reducing power loss and improving overall system performance.
  • Integrated Switch: It includes an integrated switch, which simplifies the design and reduces the number of external components required, saving space on the PCB.
  • Thermal Shutdown: The device features thermal shutdown protection, which safeguards the IC from damage due to overheating.
  • Frequency Synchronization: The TPS54350PWP supports frequency synchronization, allowing multiple devices to operate in harmony and minimize electromagnetic interference (EMI).

Applications

The versatility of the TPS54350PWP makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Point of Load Applications

Package and Availability

The TPS54350PWP is available in a 16-pin HTSSOP (PWP) package, which is designed for space-constrained applications. The compact form factor of the HTSSOP package allows for a smaller footprint on the PCB while still providing excellent thermal performance. For purchasing information, availability, and detailed specifications, interested parties should visit the Texas Instruments official website or contact authorized distributors.

With its robust feature set and flexible design, the Texas Instruments TPS54350PWP is an ideal choice for designers looking to implement a reliable and high-performance power management system in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG
Lowest to $20.1077
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6186 $59.5674
21+ $5.4308 $114.0468
32+ $5.2610 $168.3520
44+ $5.0913 $224.0172
57+ $4.9216 $280.5312
77+ $4.4125 $339.7625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess