EN
  • EN
  • DE

TPS54357PWP

Part No TPS54357PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A SYNC 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6.65V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3A
Frequency - Switching 250kHz, 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 034121-TPS54357PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54357PWP CAD Model

Description

The TPS54357PWP from Texas Instruments is a versatile and high-performance step-down (buck) regulator designed to provide efficient power management solutions for a wide range of applications. This integrated circuit is part of TI's extensive portfolio of voltage regulators, which are known for their reliability and advanced features.

Key Features

  • Adjustable Output Voltage: The TPS54357PWP allows users to program the output voltage from 0.8V to 3.6V, catering to various digital circuits' requirements.
  • High Efficiency: With an efficiency rating of up to 95%, this regulator ensures minimal power loss and heat generation, making it ideal for power-sensitive applications.
  • Wide Input Voltage Range: It supports an input voltage range of 4.5V to 28V, accommodating a variety of power sources and system architectures.
  • Integrated MOSFET: The inclusion of an integrated high-side MOSFET simplifies the design and reduces the external component count.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system from potential damage due to excessive heat or current.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 280 kHz to 2 MHz, allowing designers to optimize the regulator for efficiency or component size.

Applications

The TPS54357PWP is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Point-of-Load Applications

Package and Quality

The device comes in a 20-pin HTSSOP (PWP) package, which is designed for space-constrained applications. Texas Instruments is committed to providing high-quality products, and the TPS54357PWP is no exception. It is RoHS compliant and designed to meet the rigorous standards required by industrial and consumer electronics manufacturers.

With its advanced features and flexible design options, the TPS54357PWP is a reliable choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8847 $56.5410
65+ $1.5465 $100.5225
105+ $1.4981 $157.3005
140+ $1.4498 $202.9720
180+ $1.4015 $252.2700
240+ $1.2565 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess