EN
  • EN
  • DE

TPS54380QPWPRQ1

Part No TPS54380QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 20HTSSOP / Conv DC-DC 3V to 6V Synchronous Step Down Single-Out 0.9V to 4.5V 3A Automotive 20-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SWIFT
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 6V
Output Voltage 0.891V
Output Voltage MAX 5.4V
Output Current 3A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 797978-TPS54380QPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Family Name TPS54380-Q1
Introduction Date March 19, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54380QPWPRQ1 CAD Model

Description

Product Overview: TPS54380QPWPRQ1 - Texas Instruments

The TPS54380QPWPRQ1 is a highly integrated and efficient power management solution from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced DC/DC converter operates with an input voltage range of 5.5V to 36V, making it suitable for a wide variety of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), and body electronics.

With its ability to provide up to 3A of continuous output current, the TPS54380QPWPRQ1 can power up complex circuits and microprocessors that require a stable and reliable power supply. The device features an adjustable switching frequency ranging from 250kHz to 2.5MHz, allowing designers to optimize the size of the external components and improve efficiency.

The TPS54380QPWPRQ1 incorporates a range of protection features to ensure the longevity and reliability of the end application. These include over-current protection, over-voltage protection, thermal shutdown, and under-voltage lockout. These safeguards help to prevent damage to the device and the system in harsh automotive environments.

This power management IC is available in a 20-pin HTSSOP (PWP) package with a PowerPAD™ for enhanced thermal performance, ensuring that the device operates within its temperature range even under high power conditions. The TPS54380QPWPRQ1 is also AEC-Q100 qualified, which is a critical standard for automotive-grade components, demonstrating its robustness and suitability for automotive applications.

The TPS54380QPWPRQ1's advanced features such as programmable soft start, pre-bias startup, and synchronization capability to an external clock, make it a versatile choice for designers looking to optimize power management in their automotive designs. Additionally, the device is supported by Texas Instruments' WEBENCH® Design Center, which provides engineers with powerful online design tools to help accelerate the design process and select the right components.

In summary, the TPS54380QPWPRQ1 from Texas Instruments is a high-performance, feature-rich DC/DC converter that is ideal for automotive applications requiring efficient power management with a robust set of protection features.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess