The TPS543820RPYR-ET is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power solution is designed to provide a highly efficient, fast transient response for a wide range of applications, including computing, networking, and telecommunications infrastructure.
Key Features:
- Adaptive On-Time Control: The D-CAP2 mode offers fast transient response, making the TPS543820RPYR-ET suitable for applications that demand quick load changes.
- High Efficiency: With its synchronous buck converter design, this product achieves high conversion efficiency, reducing power loss and improving system performance.
- Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
- Adjustable Switching Frequency: Users can set the switching frequency according to their specific requirements, optimizing performance and minimizing interference with other system components.
- Integrated MOSFETs: The inclusion of low RDS(on) MOSFETs helps to reduce conduction losses and enhances overall efficiency.
- Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, protecting against potential overheating.
Applications:
- Computing Systems
- Networking Equipment
- Telecommunications Infrastructure
- Industrial and Automotive Electronics
- Power Management Solutions
Product Specifications:
Parameter
Value
Output Voltage
Adjustable
Input Voltage
4.5V to 18V
Output Current
Up to 3A
Switching Frequency
Adjustable (up to 1.5MHz)
Package
QFN-14
The TPS543820RPYR-ET is a testament to Texas Instruments' commitment to providing high-quality, reliable power management solutions. Its robust feature set and flexible design make it an excellent choice for engineers looking to optimize their power systems for efficiency and performance.