EN
  • EN
  • DE

TPS54383PWP

Part No TPS54383PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 310kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 081681-TPS54383PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS54383PWP CAD Model

Description

The TPS54383PWP from Texas Instruments is a high-performance, dual-output, synchronous buck converter integrated circuit (IC) designed for precision voltage regulation in a variety of applications. This IC is part of the TPS5438x series, which is known for its efficiency and reliability in converting a higher input voltage to a lower output voltage with minimal power loss.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 2.95V to 6V, making it versatile for various power supply configurations.
  • Dual Output Channels: It features two synchronous buck converter channels with independent enable and soft-start functions for sequential startup.
  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency from 280 kHz to 2 MHz, enabling designers to optimize for efficiency or component size based on their specific needs.
  • Integrated MOSFETs: The TPS54383PWP includes high-side and low-side MOSFETs that are optimized for efficient power conversion and thermal performance.
  • Protection Features: It is equipped with a range of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which enhance system safety and reliability.

Applications

The TPS54383PWP is ideal for use in a variety of applications where efficient power conversion is required. These applications include:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunications equipment
  • Consumer electronics
  • Industrial and automation systems
  • Set-top boxes and digital TVs

Package and Quality

The IC comes in a 20-pin HTSSOP (PWP) package with PowerPAD™ for enhanced thermal dissipation. This package is designed to provide a compact solution with excellent power handling capabilities. Texas Instruments' commitment to quality ensures that the TPS54383PWP meets stringent industry standards for performance and reliability.

For designers and engineers looking for a robust power management solution, the TPS54383PWP offers a combination of flexibility, efficiency, and reliability, making it an excellent choice for a wide range of power supply applications.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7882 $53.6460
70+ $1.4673 $102.7110
110+ $1.4214 $156.3540
150+ $1.3756 $206.3400
190+ $1.3297 $252.6430
255+ $1.1922 $304.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,807 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess