EN
  • EN
  • DE

TPS54383PWPR

Part No TPS54383PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 14HTSSOP / Conv DC-DC 4.5V to 28V Step Down Dual-Out 0.8V to 25.2V 3A/3A 14-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 310kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 112491-TPS54383PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS54383
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54383PWPR CAD Model

Description

Product Overview: TPS54383PWPR by Texas Instruments

The TPS54383PWPR is a high-performance, dual-output, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments. This power management device is engineered to provide efficient, reliable voltage conversion in a variety of electronic applications, ranging from consumer electronics to industrial systems. Its compact PowerPAD™ package and advanced features make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Dual Output Channels: The TPS54383PWPR offers two independent output channels with a 3-A current capability each, allowing for simultaneous power supply to multiple devices.
  • Wide Input Voltage Range: This IC supports a broad input voltage range from 4.5V to 28V, accommodating various power sources and ensuring versatility across different applications.
  • High Efficiency: With synchronous rectification and an integrated MOSFET, the TPS54383PWPR achieves high efficiency, which minimizes heat generation and improves overall system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 300 kHz to 2 MHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing system reliability and safety.

Applications

The TPS54383PWPR is suitable for a wide range of applications, including:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking hardware, such as routers and switches
  • Industrial control systems
  • Consumer electronics

Package and Availability

The TPS54383PWPR comes in a 16-pin HTSSOP PowerPAD™ package that not only aids in thermal performance but also saves board space. This package is designed to be soldered directly onto the surface of a printed circuit board, providing excellent thermal contact.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS54383PWPR reflects the company's commitment to delivering high-quality, innovative products that meet the evolving demands of technology. For pricing, availability, and additional resources like datasheets and technical support, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8821 $56.4630
65+ $1.5443 $100.3795
105+ $1.4960 $157.0800
140+ $1.4478 $202.6920
180+ $1.3995 $251.9100
240+ $1.2547 $301.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess