EN
  • EN
  • DE

TPS54383PWPRG4

Part No TPS54383PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Application Field Used in Communications & Networking, Consumer Electronics, Power Management
Supply and Demand Status Limited
Popularity Medium
Win Source Part Number 213377-TPS54383PWPRG4
Case / Package 14-HTSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C (TJ)
Synchronous Rectifier No
Frequency - Switching 310kHz
Output Current 3A
Maximum Output Voltage 25.2V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Input Voltage 28V
Minimum Input Voltage 4.5V
Number of Outputs 2
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian TPS54383PWPRG4 CAD Model

Description

Product Overview: TPS54383PWPRG4 by Texas Instruments

The TPS54383PWPRG4 is a high-performance, dual-output, synchronous buck converter designed by Texas Instruments (TI) to provide efficient power management solutions for a variety of applications. This advanced integrated circuit (IC) is engineered to convert a higher input voltage to a lower output voltage with exceptional efficiency, making it an ideal choice for systems that require stable and reliable power distribution.

Key Features

  • Dual Output Channels: The TPS54383PWPRG4 features two independent output channels that can deliver up to 3A of continuous current each, allowing designers to power multiple devices from a single IC.
  • Wide Input Voltage Range: With an input voltage range of 2.95V to 6V, this converter can accommodate a variety of power sources, including standard 3.3V and 5V rails.
  • Adjustable Switching Frequency: The device offers a flexible switching frequency range from 280 kHz to 700 kHz, enabling designers to optimize the performance for specific applications.
  • Synchronous Buck Topology: The synchronous rectification increases efficiency by reducing diode losses and improving thermal performance, which is critical for maintaining system reliability.
  • Integrated MOSFETs: The inclusion of low R<sub>DS(on) MOSFETs minimizes conduction losses and eliminates the need for external FETs, simplifying the design and reducing the overall footprint.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features ensure the device operates within safe parameters, enhancing system safety and longevity.
  • Power Good Output: A 'power good' signal provides a system-level indication that the output voltage is within its nominal range, which is useful for sequencing and monitoring purposes.

Applications

The TPS54383PWPRG4 is versatile and can be used in a diverse range of applications, including:

  • Point of Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Computing peripherals

Its compact PowerPAD™ package ensures efficient thermal dissipation and a smaller PCB footprint, making it a practical choice for space-constrained applications. With its robust feature set and proven reliability, the TPS54383PWPRG4 from Texas Instruments stands out as a powerful solution for dual-channel power supply requirements.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7201 $51.6030
75+ $1.4114 $105.8550
110+ $1.3673 $150.4030
155+ $1.3232 $205.0960
200+ $1.2791 $255.8200
265+ $1.1468 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,807 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess