EN
  • EN
  • DE

TPS54386PWPR

Part No TPS54386PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4.5V to 28V Step Down Dual-Out 0.8V to 25.2V 3A/3A 14-Pin HTSSOP EP T/R / IC REG BUCK ADJ 3A DL 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 630kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034126-TPS54386PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS54386
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54386PWPR CAD Model

Description

The TPS54386PWPR is a versatile dual-output, non-synchronous buck converter integrated circuit designed and manufactured by Texas Instruments. This advanced power management chip is tailored for systems that require efficient voltage conversion, with an input voltage range from 2.95 V to 6 V. The device is particularly suitable for applications such as embedded computing, networking, and telecommunications where dual supply voltages are necessary.

Key Features

  • Output Voltage Range: Each channel of the TPS54386PWPR can provide an adjustable output voltage from 0.8 V to 3.3 V, allowing for flexibility in various design requirements.
  • High Efficiency: With its integrated 3-A switches, the device offers high efficiency over a wide load range, making it an excellent choice for power-sensitive applications.
  • Frequency Synchronization: It includes a frequency synchronization feature to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for the use of smaller external components.
  • Thermal and Over-Current Protection: The TPS54386PWPR is equipped with built-in thermal shutdown and over-current protection features, enhancing the reliability and longevity of the end application.

Package and Availability

The TPS54386PWPR comes in a 16-pin HTSSOP (PWP) package with PowerPAD™, designed for improved thermal performance. This package makes the device suitable for compact and space-constrained applications. It is available in tape and reel packaging, facilitating easy integration into manufacturing processes.

Applications

  • Embedded Computing Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control
  • Consumer Electronics

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS54386PWPR is backed by a robust support ecosystem. This includes comprehensive technical documentation, reference designs, and customer support, ensuring that integrating this power converter into your design is as seamless as possible.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3172 $50.9784
53+ $1.9013 $100.7689
82+ $1.8419 $151.0358
113+ $1.7825 $201.4225
146+ $1.7230 $251.5580
195+ $1.5448 $301.2360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,060 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess