EN
  • EN
  • DE

TPS54425PWP

Part No TPS54425PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 4A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 081682-TPS54425PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54425PWP CAD Model

Description

TPS54425PWP by Texas Instruments

The TPS54425PWP is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable electronics manufacturer, Texas Instruments (TI). This advanced power solution is designed to deliver efficient, fast, and stable power supply for a wide range of applications, including computing systems, networking, and telecommunications equipment.

With an input voltage range of 4.5V to 18V, the TPS54425PWP is versatile enough to handle various power systems and configurations. Its output voltage is adjustable from 0.76V to 5.5V, allowing for precise voltage regulation to meet the needs of sensitive electronic components.

The converter comes in a 14-pin HTSSOP PowerPAD™ package that not only simplifies the PCB layout but also enhances thermal performance. This package design ensures that the device can handle higher current loads while maintaining a lower operating temperature, which is critical for reliability and longevity in demanding environments.

One of the key features of the TPS54425PWP is its D-CAP2 mode control, which provides a very fast transient response, enabling the power supply to react quickly to changes in load. This is particularly useful in applications where the load can change rapidly and unpredictably, such as in processors or ASICs that can switch between low-power and high-performance modes in an instant.

Additionally, the TPS54425PWP integrates a range of protection features to ensure safe operation. These include overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD). The device also supports pre-biased startup, which prevents glitches when the power supply is initially turned on.

For ease of use, the TPS54425PWP includes an auto-skip Eco-mode™, which allows for high efficiency at light loads. This feature is particularly beneficial for reducing power consumption in standby or low-power states, making it an environmentally friendly choice for energy-conscious designs.

Overall, the TPS54425PWP from Texas Instruments is a robust, efficient, and versatile power management solution that meets the stringent requirements of modern electronic systems. Its advanced features and reliable performance make it an excellent choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8855 $56.5650
65+ $1.5471 $100.5615
105+ $1.4987 $157.3635
140+ $1.4504 $203.0560
180+ $1.4020 $252.3600
240+ $1.2570 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,490 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess