EN
  • EN
  • DE

TPS54426PWP

Part No TPS54426PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 4A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034130-TPS54426PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54426PWP CAD Model

Description

Overview of Texas Instruments TPS54426PWP

The Texas Instruments TPS54426PWP is a highly efficient, adaptive on-time D-CAP2 mode synchronous buck converter that is designed for use in various applications, including computing systems, networking equipment, and graphics cards. This power management integrated circuit (IC) offers a compact and energy-efficient solution to step down voltage from a higher level to a lower level, ensuring that devices operate with optimal power and efficiency.

Key Features

  • Input Voltage Range: The TPS54426PWP operates with an input voltage range of 4.5V to 18V, making it versatile for a wide array of power systems.
  • Output Voltage: This converter can provide an adjustable output voltage from 0.76V to 5.5V, which can be set using external resistors.
  • High Efficiency: With its D-CAP2 mode control, it offers fast transient response and high efficiency across a wide load range.
  • Integrated MOSFETs: The IC includes two low RDS(on) MOSFETs that contribute to its high efficiency and reduce the need for external components.
  • Thermal and Overcurrent Protection: The TPS54426PWP is equipped with thermal shutdown and overcurrent protection features to safeguard the device and the system it powers.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz via an external resistor, allowing designers to optimize performance for specific applications.
  • ECO-mode™: Texas Instruments' ECO-mode™ operation allows for high efficiency at light loads.

Package and Application

The TPS54426PWP is available in a 14-pin HTSSOP (PWP) package, which is designed to minimize the footprint on a PCB and to ensure efficient thermal performance. Its compact design and advanced features make it an ideal choice for space-constrained applications that require a reliable power supply solution.

With its wide input voltage range, high efficiency, and robust protection features, the TPS54426PWP from Texas Instruments is an excellent choice for designers looking to create high-performance power systems with stringent space and energy requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4010 $56.0400
90+ $1.1496 $103.4640
135+ $1.1137 $150.3495
190+ $1.0777 $204.7630
240+ $1.0418 $250.0320
325+ $0.9340 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,444 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess