EN
  • EN
  • DE

TPS54428DDAR

Part No TPS54428DDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A SYNC 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 7V
Output Current 4A
Frequency - Switching 650kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 034134-TPS54428DDAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS54428DDAR CAD Model

Description

The TPS54428DDAR is a high-performance, synchronous step-down converter integrated by Texas Instruments, designed for use in various power management applications. This efficient and compact device operates over a wide input voltage range and provides up to 4A of continuous output current. Its advanced design makes it an ideal solution for powering core voltages, I/Os, and system auxiliary supplies in computing, networking, and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS54428DDAR supports an input voltage range from 4.5V to 18V, accommodating a variety of power sources.
  • High-Efficiency Synchronous Mode: The converter's synchronous mode operation enhances efficiency by minimizing power loss during the switching process, making it suitable for battery-powered applications.
  • Adjustable Switching Frequency: With a switching frequency that can be adjusted from 200kHz to 2.2MHz, the device allows for flexibility in component selection and optimization of size and efficiency.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs simplifies the design and reduces external component count.
  • Stable with Low ESR Output Ceramic Capacitors: The TPS54428DDAR is designed to be stable with ceramic output capacitors, ensuring reliability and performance stability over a range of conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the system against excessive temperatures and current overloads.

Applications

The versatility of the TPS54428DDAR makes it suitable for a wide range of applications, including:

  • Point of Load (POL) solutions
  • High-performance DSP and FPGA power supplies
  • Networking and telecommunication equipment
  • Consumer electronics
  • Computing peripherals and motherboards

The TPS54428DDAR comes in a 3.5mm x 3.5mm SON-10 package, offering a compact footprint for space-constrained applications. With its robust feature set and Texas Instruments' reputation for quality, this voltage regulator is an excellent choice for designers seeking a reliable and efficient power management solution.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4817 $50.5785
255+ $0.3952 $100.7760
395+ $0.3829 $151.2455
540+ $0.3705 $200.0700
700+ $0.3582 $250.7400
935+ $0.3211 $300.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess