EN
  • EN
  • DE

TPS54429PWPR

Part No TPS54429PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.5A 14HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 7V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.76V
Maximum Output Voltage 5.5V
Output Current 4.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 034135-TPS54429PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54429PWPR CAD Model

Description

TPS54429PWPR by Texas Instruments: A Robust Synchronous Step-Down SWIFT™ Converter

The TPS54429PWPR is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the renowned semiconductor manufacturer, Texas Instruments. Designed for ease of use and fast transient response, this converter is a perfect solution for systems that require a low output voltage and high output current.

With an input voltage range of 4.5V to 18V, the TPS54429PWPR is versatile enough to handle a wide array of applications, from consumer electronics to networking and industrial systems. It delivers an output current of up to 4A, with excellent load and line regulation, ensuring a stable power supply for sensitive components.

Key Features:

  • Integrated 70mΩ High-Side MOSFET and 50mΩ Low-Side MOSFET
  • Supports output voltages as low as 0.76V with high accuracy
  • Adaptive on-time D-CAP2™ control mode for fast transient response
  • Selectable SWIFT™ (Switcher With Integrated FET Technology) frequencies: 340kHz or 600kHz
  • High efficiency at light loads with a pulse skipping Eco-mode™
  • Thermal shutdown and overvoltage, overcurrent, and undervoltage protection
  • Small 14-pin HTSSOP PowerPAD™ package for efficient thermal performance

The TPS54429PWPR also features an Eco-mode™ operation that significantly improves efficiency at light loads through pulse frequency modulation, reducing power consumption when demand is low. This makes it an environmentally conscious choice for energy-saving applications.

Safety and reliability are paramount with the TPS54429PWPR, incorporating a suite of protection features. Overcurrent protection (OCP) and thermal shutdown (TSD) prevent damage from excessive currents or overheating, while undervoltage lockout (UVLO) ensures the device operates within its specified voltage range.

For design flexibility, the TPS54429PWPR comes in a compact 14-pin HTSSOP package with PowerPAD™ for enhanced thermal dissipation. This allows the device to maintain optimal performance even under high power operation or in space-constrained applications.

In summary, the TPS54429PWPR is an excellent choice for designers looking for a robust, efficient, and compact power management solution. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile component in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2701 $101.6080
125+ $1.2304 $153.8000
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,180 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess