EN
  • EN
  • DE
  • IT

TPS544B20RVFT

Part No TPS544B20RVFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 20A SYNC 40LQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Single-Out 0.6V to 5.5V 20A 40-Pin LQFN-CLIP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP, D-CAP2
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.6V
Output Voltage MAX 5.5V
Output Current 20A
Frequency - Switching Selectable
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-LFQFN Exposed Pad
Manufacturer Package 40-LQFN-CLIP (7x5)
Win Source Part Number 797980-TPS544B20RVFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS544B20
Introduction Date May 23, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS544B20RVFT CAD Model

Description

Product Overview: Texas Instruments TPS544B20RVFT

The TPS544B20RVFT from Texas Instruments is a highly sophisticated integrated power solution that combines a high-performance synchronous buck converter with an integrated inductor. This device is designed to efficiently deliver a fixed output voltage of 0.6V to 2V with an output current of up to 20A, making it an excellent choice for powering high-performance processors, FPGAs, ASICs, and other digital ICs that require a stable and efficient power supply.

The TPS544B20RVFT operates over a wide input voltage range of 4.5V to 17V, which allows for flexibility in various system designs. It features advanced control architecture to provide fast transient response and excellent load regulation, which is critical for maintaining performance in rapidly changing load conditions. Additionally, the device supports PMBus interface for flexible and precise digital control, enabling system designers to customize and monitor power supply parameters.

With its integrated inductor, the TPS544B20RVFT simplifies the design process by reducing the number of external components required, which in turn minimizes the solution footprint and can help reduce overall system costs. The device also includes a range of built-in protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown, ensuring the reliability and longevity of the power supply under various operating conditions.

The TPS544B20RVFT comes in a compact 40-pin QFN package, which is suitable for space-constrained applications. Its high level of integration and performance makes it an ideal solution for a wide range of applications, including servers, storage, networking equipment, and industrial systems.

Key features of the TPS544B20RVFT include:

  • Integrated inductor for simplified design and compact footprint
  • High-efficiency synchronous buck converter
  • Output voltage range: 0.6V to 2V with up to 20A output current
  • Wide input voltage range: 4.5V to 17V
  • Fast transient response and load regulation
  • PMBus interface for digital control and monitoring
  • Comprehensive protection features
  • Compact 40-pin QFN package

With its robust feature set and high level of integration, the TPS544B20RVFT from Texas Instruments is a powerful solution for delivering efficient, reliable power to high-performance digital loads.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3952 $52.7424
28+ $3.6063 $100.9764
43+ $3.4936 $150.2248
60+ $3.3809 $202.8540
77+ $3.2682 $251.6514
103+ $2.9302 $301.8106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess