EN
  • EN
  • DE

TPS544B22RVFR

Part No TPS544B22RVFR
Manufacturer Texas Instruments
Description PROTOTYPE / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1100971-TPS544B22RVFR
Ultra Librarian 3D Model Ultra Librarian TPS544B22RVFR CAD Model

Description

Product Overview: TPS544B22RVFR from Texas Instruments

The TPS544B22RVFR is a high-performance, synchronous buck converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This power management IC is specifically engineered to deliver exceptional efficiency, precision, and flexibility for applications requiring a low-voltage, high-current power supply.

Key Features and Benefits

  • Output Voltage Range: The TPS544B22RVFR operates with an adjustable output voltage range from 0.5V to 2V, which makes it suitable for a wide variety of low-voltage applications, including FPGA, ASIC, and processor power supplies.
  • Current Capability: This device can deliver up to 20A of continuous output current, ensuring sufficient power for even the most demanding digital loads.
  • High Efficiency: With its integrated NexFET™ MOSFETs and advanced control architecture, the TPS544B22RVFR offers high efficiency across a broad load range, minimizing heat generation and improving system reliability.
  • Small Footprint: Housed in a compact 3.5mm x 4.5mm VQFN-HR package, this IC saves valuable board space, which is crucial for space-constrained applications.
  • Programmable Switching Frequency: The switching frequency is programmable from 400 kHz to 1 MHz, allowing designers to optimize the performance for specific applications and to use smaller, lower-cost external components.
  • Advanced Features: The TPS544B22RVFR includes features such as pre-bias startup, internal soft start, overcurrent protection, and thermal shutdown, which contribute to the safe and reliable operation of the end application.
  • PMBus Interface: The IC features a PMBus interface for digital power management, enabling real-time monitoring and control over the power supply parameters, which simplifies system design and enhances system performance.

Applications

Ideal for computing, networking, and telecommunications equipment, the TPS544B22RVFR is versatile enough to be used in a variety of applications, including servers, storage systems, routers, switches, and base stations. Its advanced power management capabilities make it an excellent choice for powering high-performance integrated circuits that require precise voltage regulation and high current delivery.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3491 $52.1892
29+ $3.5685 $103.4865
44+ $3.4569 $152.1036
60+ $3.3454 $200.7240
78+ $3.2339 $252.2442
104+ $2.8994 $301.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess