EN
  • EN
  • DE
  • IT

TPS5450QDDARQ1

Part No TPS5450QDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A 8SOPWRPAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 5.5V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.221V
Maximum Output Voltage 32.04V
Output Current 5A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 034138-TPS5450QDDARQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPS5450QDDARQ1 CAD Model

Description

Product Overview: TPS5450QDDARQ1 - Texas Instruments

The TPS5450QDDARQ1 is a robust, automotive-grade, step-down regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is engineered to convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal choice for a wide range of automotive applications.

Key Features

  • Input Voltage Range: The TPS5450QDDARQ1 operates with an input voltage range from 5.5V to 36V, suitable for various automotive battery configurations and able to withstand load dump scenarios.
  • Output Voltage: It provides an adjustable output voltage down to 1.22V with a maximum output current of 5A, catering to the needs of high-power systems.
  • Efficiency: With an integrated 80mΩ MOSFET, the device ensures high efficiency, which is critical for reducing power loss and heat dissipation in automotive environments.
  • Thermal and Overcurrent Protection: The TPS5450QDDARQ1 includes features such as thermal shutdown and overcurrent protection, enhancing the reliability and safety of the automotive systems it powers.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) — a crucial aspect of automotive design.

Applications

The TPS5450QDDARQ1 is versatile and can be used in a variety of automotive applications, including:

  • Infotainment Systems
  • Navigation Systems
  • Telematics
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

As an automotive-qualified product, the TPS5450QDDARQ1 meets the stringent requirements of the automotive industry, including extended temperature range operation and enhanced device reliability. It is AEC-Q100 qualified, ensuring performance under harsh automotive conditions.

Package and Availability

This step-down regulator is available in a thermally enhanced 8-pin SOIC PowerPAD™ package, designed for improved thermal performance. For design flexibility, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools to support the TPS5450QDDARQ1, facilitating a streamlined integration into automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5604 $56.9664
39+ $2.9214 $113.9346
60+ $2.8301 $169.8060
82+ $2.7387 $224.5734
106+ $2.6475 $280.6350
142+ $2.3736 $337.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess