EN
  • EN
  • DE

TPS54521RHLT

Part No TPS54521RHLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A SYNC 14QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15V
Output Current 5A
Frequency - Switching 200kHz to 900kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 140370-TPS54521RHLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54521RHLT CAD Model

Description

Product Overview: Texas Instruments TPS54521RHLT

The TPS54521RHLT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This advanced power solution is designed to provide exceptional power management and efficiency for a wide range of applications, including distributed power systems, pre-regulation for linear regulators, and point-of-load power supplies.

Key Features

  • Input Voltage Range: The TPS54521RHLT operates with an input voltage range of 4.5V to 17V, making it versatile for various power supply scenarios.
  • Output Current Capability: It is capable of delivering up to 5A of continuous output current, ensuring reliable performance for demanding applications.
  • High Efficiency: With its integrated 44mΩ high-side and 19mΩ low-side MOSFETs, it achieves high efficiency at a wide range of load conditions.
  • Advanced Control: The D-CAP2™ control mode provides a fast transient response, which is essential for applications requiring a stable power supply.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 1.2MHz, allowing flexibility in optimizing the performance for specific applications.
  • Thermal Management: The device features thermal shutdown protection, ensuring safe operation under high temperature conditions.
  • Compact Package: Housed in a 14-pin VQFN-HR package, the TPS54521RHLT has a compact footprint suitable for space-constrained applications.

Applications

The TPS54521RHLT is ideal for a variety of applications, including:

  • Telecommunications and networking equipment
  • Consumer electronics
  • Computing and storage systems
  • Industrial and automotive systems

Quality and Reliability

As with all Texas Instruments products, the TPS54521RHLT is manufactured to high standards, ensuring reliability and performance. It is designed to meet the rigorous demands of modern electronic devices, providing a dependable power management solution.

For detailed technical specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team. The TPS54521RHLT represents TI's commitment to innovation and excellence in power management technology.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5572 $50.1480
195+ $0.5220 $101.7900
300+ $0.5044 $151.3200
430+ $0.4691 $201.7130
555+ $0.4515 $250.5825
695+ $0.4338 $301.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,340 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess