EN
  • EN
  • DE

TPS54560BDDAR

Part No TPS54560BDDAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Eco-Mode™
Package Reel - TR
Family Name TPS54560
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS54560BDDARCT, 296-TPS54560BDDARDKR, 296-TPS54560BDDARTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851084-TPS54560BDDAR
Ultra Librarian 3D Model Ultra Librarian TPS54560BDDAR CAD Model

Description

The TPS54560BDDAR is a robust, high-performance, 60V, 5A, step-down regulator brought to you by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to provide efficient power management in a wide range of applications, including industrial, automotive, and telecommunications systems.

Featuring an input voltage range from 4.5V to 60V, the TPS54560BDDAR is capable of delivering a continuous output current of up to 5A, making it an excellent choice for systems that require a reliable power source under varying input conditions. The device's wide input range also allows it to withstand voltage transients and surges, ensuring stability and longevity in harsh environments.

The TPS54560BDDAR utilizes an innovative Eco-mode™ switching regulator technology that enhances efficiency at light loads, leading to reduced power consumption and heat generation. This efficiency is critical for applications that operate on battery power or require energy-saving modes of operation.

With its adjustable switching frequency, ranging from 100kHz to 2.5MHz, designers have the flexibility to optimize the regulator for size, efficiency, and output ripple. This feature, combined with the integrated 1.5A, high-side MOSFET, minimizes the need for external components, thereby simplifying the design and reducing the overall solution footprint.

The TPS54560BDDAR also incorporates a host of protection features to ensure the safety and reliability of the end application. These include thermal shutdown, overcurrent protection, and an adjustable slow-start that prevents inrush current at startup. Additionally, the device is stable with ceramic output capacitors, offering designers more options for output filtering.

Available in a thermally enhanced 8-pin HSOP PowerPAD™ package, the TPS54560BDDAR is designed to efficiently dissipate heat, which is crucial for maintaining performance and extending the life of the product. This makes it an ideal solution for space-constrained and thermally sensitive applications.

Whether you are designing power supplies for industrial control systems, automotive electronics, or communication infrastructure, the TPS54560BDDAR from Texas Instruments provides a reliable, efficient, and versatile power management solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,820 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess