EN
  • EN
  • DE

TPS54560BQDDARQ1

Part No TPS54560BQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SPLIT RAIL ADJ 8SOPWR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Eco-Mode™
Package Reel - TR
Family Name TPS54560
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45534-6, TPS54560BQDDARQ1-ND, 296-45534-1, 296-45534-2, -296-45534-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847517-TPS54560BQDDARQ1
Ultra Librarian 3D Model Ultra Librarian TPS54560BQDDARQ1 CAD Model

Description

TPS54560BQDDARQ1 - Texas Instruments DC/DC Converter

The TPS54560BQDDARQ1 is a robust, automotive-grade, step-down DC/DC converter designed by Texas Instruments to provide efficient power management for a wide range of automotive and industrial applications. This high-performance device is capable of converting a higher DC input voltage into a lower DC output voltage with a maximum output current of 5A, making it an ideal solution for systems that require reliable power conversion.

Featuring an input voltage range of 3.5V to 60V, the TPS54560BQDDARQ1 can accommodate a variety of power sources, including those found in automotive environments where voltage levels can be subject to significant fluctuations. This flexibility ensures that the converter can maintain a stable output even under challenging conditions, providing a consistent supply of power to sensitive electronic components.

The device incorporates an array of protective features to safeguard against common electrical issues. These include thermal shutdown, overcurrent protection, and an adjustable slow start-up that mitigates inrush current, thereby enhancing system reliability. Additionally, the TPS54560BQDDARQ1 boasts a high efficiency that reduces power loss and minimizes heat generation, which is critical in the confined spaces of automotive applications.

Designed with a fixed 410 kHz switching frequency, the TPS54560BQDDARQ1 allows for the use of smaller external components, resulting in a compact solution that can fit into space-constrained applications. The device also supports external synchronization, which is a key feature for systems that require noise-sensitive or EMI-controlled designs.

The TPS54560BQDDARQ1 comes in a thermally-enhanced, 10-pin PowerPAD™ package, which contributes to its excellent thermal performance. This packaging, combined with its advanced features and reliability, makes the TPS54560BQDDARQ1 a premier choice for designers looking to implement an efficient and durable power supply in their automotive or industrial projects.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5475 $53.2125
35+ $2.9108 $101.8780
54+ $2.8198 $152.2692
74+ $2.7288 $201.9312
95+ $2.6379 $250.6005
127+ $2.3650 $300.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess