EN
  • EN
  • DE
  • IT

TPS54561DPRT

Part No TPS54561DPRT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5-V to 60-V Input, 5-A, Step-Down DC-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck, Split Rail
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 59V
Output Current 5A
Frequency - Switching 100kHz ~ 2.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1272642-TPS54561DPRT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54561
Introduction Date November 04, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54561DPRT CAD Model

Description

The TPS54561DPRT from Texas Instruments is a highly efficient, monolithic synchronous step-down DC-DC converter that is well-suited for systems requiring a compact, high-performance power solution. Designed to operate from a 4.5 V to 60 V input voltage range, this versatile converter can deliver up to 5 A of continuous output current to a regulated output voltage that can be adjusted from 0.8 V to 58 V, making it ideal for a wide variety of applications.

With an integrated 90-mΩ high-side MOSFET and 40-mΩ synchronous rectifier, the TPS54561DPRT ensures high efficiency across a broad load range. This efficiency is further enhanced by its pulse-width modulation (PWM) controller, which operates at a fixed frequency of 100 kHz and can also be synchronized to an external clock signal in the range of 100 kHz to 700 kHz.

One of the key features of the TPS54561DPRT is its Eco-mode™ operation, which reduces the quiescent current and maintains high efficiency during light load conditions. This makes the device particularly suitable for battery-powered and energy-sensitive applications where power conservation is critical.

The converter is protected by a comprehensive suite of safety features, including overcurrent protection, overvoltage protection, and thermal shutdown. Additionally, it offers an adjustable slow start-up and undervoltage lockout, ensuring reliable operation during start-up and under-voltage conditions. The TPS54561DPRT also supports pre-bias startup, which prevents glitches when the device is enabled into a pre-charged output.

The TPS54561DPRT is available in a thermally enhanced 10-pin HTSSOP PowerPAD™ package, which is designed to improve thermal performance and reliability. Its compact form factor and minimal external component requirements make it a space-saving solution for power supply designs.

Whether it's for industrial, automotive, or consumer electronics, the TPS54561DPRT provides a flexible and robust power management solution that engineers can rely on for their high-voltage and high-current applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8300 $51.2400
59+ $1.7142 $101.1378
91+ $1.6563 $150.7233
130+ $1.5405 $200.2650
169+ $1.4826 $250.5594
211+ $1.4246 $300.5906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,940 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess