EN
  • EN
  • DE
  • IT

SIHFR9012

Part No SIHFR9012
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 756573-SIHFR9012
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIHFR9012 CAD Model

Description

The SIHFR9012 is an N-Channel power MOSFET manufactured by Vishay. It is designed for high-speed switching applications and offers low gate charge and on-resistance, contributing to efficient power conversion and control. Its robust design ensures reliability in demanding environments.

Applications

  • High-frequency power converters
  • Synchronous rectification
  • DC-DC converters
  • Motor drives
  • Uninterruptible Power Supplies (UPS)

Features

  • N-Channel MOSFET: Facilitates efficient switching.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Enhances performance in high-frequency applications.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits

  • High Efficiency Power Conversion: Optimizes energy usage in power supplies and converters.
  • Reduced Power Dissipation: Minimizes heat generation and extends component life.
  • Improved System Reliability: Offers stable and dependable performance.
  • Compact and Efficient Design: Enables smaller and more efficient power systems.
  • Enhanced System Protection: Provides protection against voltage spikes and overloads.

The SIHFR9012’s key specifications include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). The low gate charge and on-resistance are critical parameters for achieving high efficiency in power conversion applications. The fast switching speed is essential for minimizing switching losses in high-frequency circuits. The avalanche rating ensures that the MOSFET can withstand transient voltage conditions without failure. It's commonly available in packages that offer good thermal performance. This device is a suitable choice for designers requiring a high-performance MOSFET for efficient power conversion and control in a variety of applications. The specific datasheet should be consulted for detailed operating parameters and application guidelines.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess