EN
  • EN
  • DE

TPS54622RHLREP

Part No TPS54622RHLREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ENHANCED PRODUCT 17-V, 6-A SYNCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 17V
Current - Output 6A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-VQFN (3.5x3.5)
Base Product Number TPS54622
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372231-TPS54622RHLREP
Ultra Librarian 3D Model Ultra Librarian TPS54622RHLREP CAD Model

Description

The TPS54622RHLREP from Texas Instruments is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter. This advanced power solution is designed to meet the rigorous requirements of today's high-performance computing and power-sensitive applications. With its wide input voltage range of 4.5V to 17V, it is suitable for systems powered from either a 5V or 12V rail.

The TPS54622RHLREP integrates a range of features that make it a versatile and robust component for your power management needs. It comes with a fixed 650-kHz switching frequency, allowing for a good balance between efficiency and component size. The device also supports high efficiency at light loads with a pulse skipping Eco-mode™, which significantly reduces the power consumption when the system is in standby or low power states.

One of the key aspects of the TPS54622RHLREP is its ability to support high continuous output current up to 6 A, making it an excellent choice for power-intensive applications. This is complemented by its excellent line and load transient response, ensuring stable operation under varying conditions.

Safety and protection are paramount, and the TPS54622RHLREP does not disappoint. It includes features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the protection of your system from a variety of fault conditions. Additionally, the device is available in a thermally enhanced 14-pin VQFN package, which aids in heat dissipation for better thermal performance.

The TPS54622RHLREP is part of Texas Instruments' Enhanced Product (EP) portfolio, designed to support the stringent requirements of defense, aerospace, and other harsh environments. It is characterized and tested over an extended temperature range, making it a reliable choice for applications where standard commercial components might not suffice.

In summary, the TPS54622RHLREP is a power-efficient, feature-rich, and reliable buck converter, ideal for a wide range of applications that require a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess